Bipolar (BJT) Transistor NPN 12V 4.5A 220MHz 1.5W Surface Mount SOT-23F
Bipolar (BJT) Transistor NPN 12V 4.5A 220MHz 1.5W Surface Mount SOT-23F
Bipolar (BJT) Transistor NPN 12V 4.5A 220MHz 1.5W Surface Mount SOT-23F
TRANS NPN 12V 4.5A SOT23F Product overview: ZXTN07012EFFTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 4.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN07012EFFTA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 004894-ZXTN07012EFFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 220MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23F
Maximum Current Collector: 4.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 320mV @ 45mA, 4.5A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 500 @ 100mA, 2V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT NPN 12V HIGH GAIN
TRANS NPN 12V 4.5A SOT23F
TRANS NPN 12V 4.5A SOT23F
TRANS, NPN, 12V, 4.5A, 150DEG C, 1.5W ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | ZXTN07012EFFTR-ND | 276-ZXTN07012EFFTA | 004894-ZXTN07012EFFTA | ZXTN07012EFFTA | ZXTN07012EFFTA | ZXTN07012EFFTA | 29AK9223 |
| Product Name | Single Bipolar Transistors | 12V 4.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZXTN07012EFFTA | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Trans, Npn, 12V, 4.5A, 150Deg C, 1.5W Rohs Compliant Diodes Inc. |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | NPN | ||
| Package Type | SOT23; SOT-23-3 Flat Leads | Tape & Reel (TR) | SOT3; SOT23; SOT-23F | SOT23; SOT-23-3 Flat Leads | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 4500 milliamps | 4500 milliamps | 4500 milliamps | ||||
| VCEO | 12 volts | 12 volts | 12 volts |