Bipolar (BJT) Transistor NPN - Darlington 120V 1.5A 150MHz 3.2W Surface Mount PowerDI™ 5
TRANS NPN DARL 120V 1.5A PWRDI5
TRANS NPN DARL 120V 1.5A PWRDI5
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120440-ZXTN04120HP5
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerDI 5
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 1.5V @ 1mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 2000 @ 1A, 5V
Maximum Power Dissipation: 3.2W
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
TRANS NPN DARL 120V 1.5A PWRDI5 Product overview: ZXTN04120HP5TC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN04120HP5TC can be used for catalog matching and distributor lookup.
TRANS NPN DARL 120V 1.5A PWRDI5
Darlington Transistors 120V NPN Med Pwr Darlington 1.5A 3.2W
TRANS NPN DARL 120V 1.5A PWRDI5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 31-ZXTN04120HP5TCTR-ND | 1120440-ZXTN04120HP5TC | 276-ZXTN04120HP5TC | ZXTN04120HP5TC | ZXTN04120HP5TC | ZXTN04120HP5TC |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZXTN04120HP5TC | 120V 1.5A Bipolar Transistor | Single Bipolar Transistors | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN - Darlington | NPN | NPN - Darlington; NPN | ||
| Package Type | PowerDI™ 5 | SOT3; PowerDI 5 | Tape & Reel (TR) | PowerDI™ 5 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | |||
| VCEO | 120 volts | 120 volts | 120 volts |