Bipolar (BJT) Transistor NPN - Darlington 120V 1.5A 150MHz 1.5W Surface Mount TO-252-3
Bipolar (BJT) Transistor NPN - Darlington 120V 1.5A 150MHz 1.5W Surface Mount TO-252-3
Bipolar (BJT) Transistor NPN - Darlington 120V 1.5A 150MHz 1.5W Surface Mount TO-252-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120439-ZXTN04120HKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252, (D-Pak)
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 1.5V @ 1mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 2000 @ 1A, 5V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
TRANS NPN DARL 120V 1.5A TO252-3 Product overview: ZXTN04120HKTC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 1.5A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 1.5A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN04120HKTC can be used for catalog matching and distributor lookup.
TRANS NPN DARL 120V 1.5A TO252-3
Darlington Transistors 120V NPN Med Trans Darlington 1.5A 1A
TRANS NPN DARL 120V 1.5A TO252
BIPOLAR ARRAY, NPN, 120V, 1.5A, TO252 ROHS COMPLIANT: YES
TRANS NPN DARL 120V 1.5A TO252-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | ZXTN04120HKTCDIDKR-ND | 1120439-ZXTN04120HKTC | 276-ZXTN04120HKTC | ZXTN04120HKTC | ZXTN04120HKTC | 233-ZXTN04120HKTC | 29AK9222 | ZXTN04120HKTC |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZXTN04120HKTC | 120V 1.5A TO252 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors | TRANS NPN DARL 120V 1.5A TO252 | Bipolar Array, Npn, 120V, 1.5A, To252 Rohs Compliant Diodes Inc. | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN - Darlington | NPN | NPN; NPN | NPN | NPN - Darlington; NPN | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); TO-252, (D-Pak) | Tape & Reel (TR) | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | |||||
| VCEO | 120 volts | 120 volts | 120 volts |