TRANS NPN 80V 3.5A 3MLP/DFN Product overview: ZXTEM322TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 3.5A, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 3.5A, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTEM322TA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 80V 3.5A 160MHz 3W Surface Mount 3-MLP/DFN (2x2)
Manufacturer: Diodes Incorporated
Win Source Part Number: 004892-ZXTEM322TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 160MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-MLP/DFN (2x2)
Maximum Current Collector: 3.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 325mV @ 300mA, 3.5A
Collector Cut-off Current(Max): 25nA
Typical Gain (hFE) (Min): 300 @ 200mA, 2V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
TRANS NPN 80V 3.5A 3MLP/DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-ZXTEM322TA | ZXTEM322TR-ND | 004892-ZXTEM322TA | ZXTEM322TA |
| Product Name | 80V 3.5A DFN Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZXTEM322TA | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Tape & Reel (TR) | 3-PowerSMD, Flat Leads | SOT3; 3-MLP/DFN (2x2) | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| IC(max) | 3500 milliamps | 3500 milliamps | ||
| VCEO | 80 volts | 80 volts |