DIODES Incorporated TRANSISTORS - Transistors (BJT) - Arrays - ZXTDE4M832TA ZXTDE4M832TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 004891-ZXTDE4M832TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 160MHz, 180MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3x2) Maximum Current Collector: 3.5A, 2.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V, 70V Max Vce (sat): 325mV @ 300mA, 3.5A / 260mV @ 200mA, 1.5A Collector Cut-off Current(Max): 25nA Typical Gain (hFE) (Min): 300 @ 200mA, 2V / 40 @ 1.5A, 5V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 004891-ZXTDE4M832TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 160MHz, 180MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3x2) Maximum Current Collector: 3.5A, 2.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V, 70V Max Vce (sat): 325mV @ 300mA, 3.5A / 260mV @ 200mA, 1.5A Collector Cut-off Current(Max): 25nA Typical Gain (hFE) (Min): 300 @ 200mA, 2V / 40 @ 1.5A, 5V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - ZXTDE4M832TA - 004891-ZXTDE4M832TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - ZXTDE4M832TA
004891-ZXTDE4M832TA
TRANSISTORS - Transistors (BJT) - Arrays - ZXTDE4M832TA 004891-ZXTDE4M832TA
Manufacturer: Diodes Incorporated Win Source Part Number: 004891-ZXTDE4M832TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 160MHz, 180MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3x2) Maximum Current Collector: 3.5A, 2.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V, 70V Max Vce (sat): 325mV @ 300mA, 3.5A / 260mV @ 200mA, 1.5A Collector Cut-off Current(Max): 25nA Typical Gain (hFE) (Min): 300 @ 200mA, 2V / 40 @ 1.5A, 5V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 004891-ZXTDE4M832TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 160MHz, 180MHz
Transistor Polarity: NPN, PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3x2)
Maximum Current Collector: 3.5A, 2.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V, 70V
Max Vce (sat): 325mV @ 300mA, 3.5A / 260mV @ 200mA, 1.5A
Collector Cut-off Current(Max): 25nA
Typical Gain (hFE) (Min): 300 @ 200mA, 2V / 40 @ 1.5A, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 004891-ZXTDE4M832TA
Product Name TRANSISTORS - Transistors (BJT) - Arrays - ZXTDE4M832TA
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1213053-LSF0108BQX - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
Translator ICs - 1904894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state
View Details