DIODES Incorporated 50V 4A Bipolar Transistor ZXTDCM832TA

Description
TRANS 2NPN 50V 4A 8MLP Product overview: ZXTDCM832TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 4A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZXTDCM832TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 2NPN 50V 4A 8MLP Product overview: ZXTDCM832TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 4A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZXTDCM832TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 4A Bipolar Transistor
277-ZXTDCM832TA
50V 4A Bipolar Transistor 277-ZXTDCM832TA
TRANS 2NPN 50V 4A 8MLP Product overview: ZXTDCM832TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 4A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZXTDCM832TA can be used for catalog matching and distributor lookup.

TRANS 2NPN 50V 4A 8MLP Product overview: ZXTDCM832TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 4A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZXTDCM832TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - ZXTDCM832TA - 004890-ZXTDCM832TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - ZXTDCM832TA
004890-ZXTDCM832TA
TRANSISTORS - Transistors (BJT) - Arrays - ZXTDCM832TA 004890-ZXTDCM832TA
Manufacturer: Diodes Incorporated Win Source Part Number: 004890-ZXTDCM832TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 165MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3x2) Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 320mV @ 200mA, 4A Collector Cut-off Current(Max): 25nA Typical Gain (hFE) (Min): 100 @ 2A, 2V Maximum Power Dissipation: 1.7W Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 004890-ZXTDCM832TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 165MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3x2)
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 320mV @ 200mA, 4A
Collector Cut-off Current(Max): 25nA
Typical Gain (hFE) (Min): 100 @ 2A, 2V
Maximum Power Dissipation: 1.7W
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Bipolar Transistor Arrays - ZXTDCM832TATR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
ZXTDCM832TATR-ND
Bipolar Transistor Arrays ZXTDCM832TATR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 4A 165MHz 1.7W Surface Mount 8-MLP (3x2)

Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 4A 165MHz 1.7W Surface Mount 8-MLP (3x2)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTDCM832TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTDCM832TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTDCM832TA
TRANS 2NPN 50V 4A 8MLP

TRANS 2NPN 50V 4A 8MLP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 277-ZXTDCM832TA 004890-ZXTDCM832TA ZXTDCM832TATR-ND ZXTDCM832TA
Product Name 50V 4A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - ZXTDCM832TA Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT3; 8-MLP (3x2) 8-VDFN Exposed Pad 8-MLP (3x2)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 4000 milliamps 4000 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data