The ZXTDC3M832 is a dual NPN and PNP bipolar transistor combination in a 3mm x 2mm MLP package, designed for low saturation applications in DC-DC converters and power management circuits. The NPN transistor has a collector-emitter voltage rating of 50V and continuous collector current of 4A, while the PNP transistor has a collector-emitter voltage rating of 40V and continuous collector current of 3A. The device features a low saturation voltage of 100mV at 1A for the NPN transistor and is mounted on a surface-mount package with a nominal height of 0.9mm. Power dissipation is rated up to 3W under specific thermal conditions with dual active dies. Operating temperature ranges from -55°C to +150°C.
TRANS NPN/PNP 50V/40V 4A/3A 8MLP Product overview: ZXTDC3M832TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 40V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 40V, 4A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZXTDC3M832TA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 277-ZXTDC3M832TA |
| Product Name | 50V 40V 4A Bipolar Transistor |
| Polarity | NPN; PNP |