TRANS 2NPN 20V 4.5A 8MLP Product overview: ZXTDBM832TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 4.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZXTDBM832TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 712979-ZXTDBM832TA
Packaging: Tape and Reel
Mounting Style: SMD
Transistor Type: 2 NPN (Dual)
Frequency - Transition: 140MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-MLP (3x2)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-VDFN Exposed Pad
Current - Collector (Ic) (Maximum): 4.5A
Voltage - Collector Emitter Breakdown (Maximum): 20V
Current - Collector Cutoff (Maximum): 25nA
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: ZXTDBM832
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 270mV at 125mA, 4.5A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 200 at 2A, 2V
Maximum Power: 1.7W
Bipolar (BJT) Transistor Array 2 NPN (Dual) 20V 4.5A 140MHz 1.7W Surface Mount 8-MLP (3x2)
TRANS 2NPN 20V 4.5A 8MLP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 277-ZXTDBM832TA | 712979-ZXTDBM832TA | ZXTDBM832TATR-ND | ZXTDBM832TA |
| Product Name | 20V 4.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - ZXTDBM832TA | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Tape & Reel (TR) | SOT3 | 8-VDFN Exposed Pad | 8-MLP (3x2) |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| VCEO | 20 volts | 20 volts |