DIODES Incorporated TRANSISTORS - Transistors (BJT) - Arrays - ZXTDA1M832TA ZXTDA1M832TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 004887-ZXTDA1M832TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz, 110MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3x2) Maximum Current Collector: 4.5A, 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 15V, 12V Max Vce (sat): 280mV @ 50mA, 4.5A / 300mV @ 150mA, 4A Collector Cut-off Current(Max): 25nA Typical Gain (hFE) (Min): 200 @ 3A, 2V / 180 @ 2.5A, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 004887-ZXTDA1M832TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz, 110MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3x2) Maximum Current Collector: 4.5A, 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 15V, 12V Max Vce (sat): 280mV @ 50mA, 4.5A / 300mV @ 150mA, 4A Collector Cut-off Current(Max): 25nA Typical Gain (hFE) (Min): 200 @ 3A, 2V / 180 @ 2.5A, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - ZXTDA1M832TA - 004887-ZXTDA1M832TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - ZXTDA1M832TA
004887-ZXTDA1M832TA
TRANSISTORS - Transistors (BJT) - Arrays - ZXTDA1M832TA 004887-ZXTDA1M832TA
Manufacturer: Diodes Incorporated Win Source Part Number: 004887-ZXTDA1M832TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz, 110MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MLP (3x2) Maximum Current Collector: 4.5A, 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 15V, 12V Max Vce (sat): 280mV @ 50mA, 4.5A / 300mV @ 150mA, 4A Collector Cut-off Current(Max): 25nA Typical Gain (hFE) (Min): 200 @ 3A, 2V / 180 @ 2.5A, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 004887-ZXTDA1M832TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz, 110MHz
Transistor Polarity: NPN, PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MLP (3x2)
Maximum Current Collector: 4.5A, 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V, 12V
Max Vce (sat): 280mV @ 50mA, 4.5A / 300mV @ 150mA, 4A
Collector Cut-off Current(Max): 25nA
Typical Gain (hFE) (Min): 200 @ 3A, 2V / 180 @ 2.5A, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 004887-ZXTDA1M832TA
Product Name TRANSISTORS - Transistors (BJT) - Arrays - ZXTDA1M832TA
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 74LV1T04GW-Q100H - Quarktwin Technology Ltd.
Specs
Package Type SSOP; TSSOP; 5-TSSOP, SC-70-5, SOT-353
Output Type Inverted
Features RoHS
View Details
Translators, Level Shifters - 296-SN74AXC4T774QPWRQ1TR-ND - DigiKey
Specs
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers