Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 3A 190MHz 1.7W Surface Mount DFN3020B-8
Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 3A 190MHz 1.7W Surface Mount DFN3020B-8
Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 3A 190MHz 1.7W Surface Mount DFN3020B-8
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120437-ZXTD720MCTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 190MHz
Transistor Polarity: 2 PNP (Dual)
Family Name: ZXTD720MC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (3x2)
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 370mV @ 250mA, 2.5A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 60 @ 1.5A, 2V
Maximum Power Dissipation: 1.7W
Alternative Parts (Cross-Reference): CYT7090LD;
Introduction Date: January 21, 2010
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
TRANS 2PNP 40V 3A 8DFN Product overview: ZXTD720MCTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZXTD720MCTA can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT Dual 40V PNP Low Sat Ic -3A 104mOhm -3A
BIPOLAR ARRAY, DUAL PNP, 40V, 3A ROHS COMPLIANT: YES
TRANS 2PNP 40V 3A 8DFN
TRANS 2PNP 40V 3A 8DFN
40V 1.7W 22@3A,2V 3A 2PCSPNP DFN-8-EP(3x2) Bipolar Transistors - BJT ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | ZXTD720MCTATR-ND | 1120437-ZXTD720MCTA | 277-ZXTD720MCTA | ZXTD720MCTA | 29AK9221 | ZXTD720MCTA | ZXTD720MCTA | ZXTD720MCTA |
| Product Name | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - ZXTD720MCTA | 40V 3A Bipolar Transistor | Bipolar Transistors - BJT | Bipolar Array, Dual Pnp, 40V, 3A Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | PNP | 2 PNP (Dual); PNP | PNP | PNP | 2 PNP (Dual); PNP | PNP | ||
| Package Type | 8-WDFN Exposed Pad | SOT3; 8-DFN (3x2) | Tape & Reel (TR) | TO-3 | 8-WDFN Exposed Pad | |||
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||
| VCEO | 40 volts | 40 volts | 40 volts | 40 volts | 40 volts |