Bipolar (BJT) Transistor Array 2 PNP (Dual) 20V 3.5A 150MHz 1.7W Surface Mount W-DFN3020-8
TRANS 2PNP 20V 3.5A W-DFN3020-8
TRANS 2PNP 20V 3.5A W-DFN3020-8
Bipolar (BJT) Transistor Array 2 PNP (Dual) 20V 3.5A 150MHz 1.7W Surface Mount W-DFN3020-8
Manufacturer: Diodes Incorporated
Win Source Part Number: 004886-ZXTD718MCTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: 2 PNP (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (3x2)
Maximum Current Collector: 3.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 300mV @ 350mA, 3.5A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 150 @ 2A, 2V
Maximum Power Dissipation: 1.7W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
TRANS 2PNP 20V 3.5A 8DFN Product overview: ZXTD718MCTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 3.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZXTD718MCTA can be used for catalog matching and distributor lookup.
TRANS 2PNP 20V 3.5A 8DFN
Bipolar Transistors - BJT Dual 20V PNP-20V 64mOhm 4.5A IC
TRANS 2PNP 20V 3.5A 8DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | ZXTD718MCTACT-ND | 004886-ZXTD718MCTA | 277-ZXTD718MCTA | ZXTD718MCTA | ZXTD718MCTA | ZXTD718MCTA |
| Product Name | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - ZXTD718MCTA | 20V 3.5A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Bipolar Transistor Arrays |
| Polarity | PNP | PNP; 2 PNP (Dual) | PNP | 2 PNP (Dual); PNP | ||
| Package Type | 8-WDFN Exposed Pad | SOT3; 8-DFN (3x2) | Tape & Reel (TR) | 8-WDFN Exposed Pad | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Tape & Reel (TR),Cut Tape (CT) | ||||
| IC(max) | 3500 milliamps | 3500 milliamps | 3500 milliamps | |||
| VCEO | 20 volts | 20 volts | 20 volts |