DIODES Incorporated Bipolar Transistor Arrays ZXTD618MCTA

Description
TRANS 2NPN 20V 5A W-DFN3020-8
Request a Quote Datasheet
Description
TRANS 2NPN 20V 5A W-DFN3020-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - 31-ZXTD618MCTADKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
31-ZXTD618MCTADKR-ND
Bipolar Transistor Arrays 31-ZXTD618MCTADKR-ND
TRANS 2NPN 20V 5A W-DFN3020-8

TRANS 2NPN 20V 5A W-DFN3020-8

Buy Now Datasheet
Bipolar Transistor Arrays - 31-ZXTD618MCTATR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
31-ZXTD618MCTATR-ND
Bipolar Transistor Arrays 31-ZXTD618MCTATR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 20V 5A 100MHz 1.7W Surface Mount W-DFN3020-8

Bipolar (BJT) Transistor Array 2 NPN (Dual) 20V 5A 100MHz 1.7W Surface Mount W-DFN3020-8

Buy Now Datasheet
Bipolar Transistor Arrays - 31-ZXTD618MCTACT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
31-ZXTD618MCTACT-ND
Bipolar Transistor Arrays 31-ZXTD618MCTACT-ND
TRANS 2NPN 20V 5A W-DFN3020-8

TRANS 2NPN 20V 5A W-DFN3020-8

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - ZXTD618MCTA - 1120435-ZXTD618MCTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - ZXTD618MCTA
1120435-ZXTD618MCTA
TRANSISTORS - Transistors (BJT) - Arrays - ZXTD618MCTA 1120435-ZXTD618MCTA
Manufacturer: Diodes Incorporated Win Source Part Number: 1120435-ZXTD618MCTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 140MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (3x2) Maximum Current Collector: 4.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 300mV @ 125mA, 4.5A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 200 @ 2A, 2V Maximum Power Dissipation: 1.7W Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120435-ZXTD618MCTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (3x2)
Maximum Current Collector: 4.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 300mV @ 125mA, 4.5A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 200 @ 2A, 2V
Maximum Power Dissipation: 1.7W
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 4.5A Bipolar Transistor
277-ZXTD618MCTA
20V 4.5A Bipolar Transistor 277-ZXTD618MCTA
TRANS 2NPN 20V 4.5A 8DFN Product overview: ZXTD618MCTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 4.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZXTD618MCTA can be used for catalog matching and distributor lookup.

TRANS 2NPN 20V 4.5A 8DFN Product overview: ZXTD618MCTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 4.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZXTD618MCTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTD618MCTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTD618MCTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTD618MCTA
TRANS 2NPN 20V 4.5A 8DFN

TRANS 2NPN 20V 4.5A 8DFN

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTD618MCTA
Bipolar Transistors - BJT ZXTD618MCTA
Bipolar Transistors - BJT Dual 20V NPN Low Sat Ic 4.5A 150mV

Bipolar Transistors - BJT Dual 20V NPN Low Sat Ic 4.5A 150mV

Buy Now Datasheet
Bipolar Array, Dual Npn, 20V, 5A Rohs Compliant Diodes Inc. - 29AK9218 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Array, Dual Npn, 20V, 5A Rohs Compliant Diodes Inc.
29AK9218
Bipolar Array, Dual Npn, 20V, 5A Rohs Compliant Diodes Inc. 29AK9218
BIPOLAR ARRAY, DUAL NPN, 20V, 5A ROHS COMPLIANT: YES

BIPOLAR ARRAY, DUAL NPN, 20V, 5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 31-ZXTD618MCTADKR-ND 1120435-ZXTD618MCTA 277-ZXTD618MCTA ZXTD618MCTA ZXTD618MCTA 29AK9218
Product Name Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - ZXTD618MCTA 20V 4.5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Bipolar Array, Dual Npn, 20V, 5A Rohs Compliant Diodes Inc.
Polarity NPN NPN; 2 NPN (Dual) NPN NPN
Package Type 8-WDFN Exposed Pad SOT3; 8-DFN (3x2) Tape & Reel (TR) W-DFN3020-8 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 4500 milliamps 5000 milliamps
VCEO 20 volts 20 volts
Unlock Full Specs
to access all available technical data