DIODES Incorporated Bipolar Transistor Arrays ZXTD617MCTA

Description
Bipolar (BJT) Transistor Array 2 NPN (Dual) 15V 5A 80MHz 1.7W Surface Mount W-DFN3020-8
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array 2 NPN (Dual) 15V 5A 80MHz 1.7W Surface Mount W-DFN3020-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - 31-ZXTD617MCTATR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
31-ZXTD617MCTATR-ND
Bipolar Transistor Arrays 31-ZXTD617MCTATR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 15V 5A 80MHz 1.7W Surface Mount W-DFN3020-8

Bipolar (BJT) Transistor Array 2 NPN (Dual) 15V 5A 80MHz 1.7W Surface Mount W-DFN3020-8

Buy Now Datasheet
Bipolar Transistor Arrays - 31-ZXTD617MCTADKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
31-ZXTD617MCTADKR-ND
Bipolar Transistor Arrays 31-ZXTD617MCTADKR-ND
TRANS 2NPN 15V 5A W-DFN3020-8

TRANS 2NPN 15V 5A W-DFN3020-8

Buy Now Datasheet
Bipolar Transistor Arrays - 31-ZXTD617MCTACT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
31-ZXTD617MCTACT-ND
Bipolar Transistor Arrays 31-ZXTD617MCTACT-ND
TRANS 2NPN 15V 5A W-DFN3020-8

TRANS 2NPN 15V 5A W-DFN3020-8

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - ZXTD617MCTA - 004883-ZXTD617MCTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - ZXTD617MCTA
004883-ZXTD617MCTA
TRANSISTORS - Transistors (BJT) - Arrays - ZXTD617MCTA 004883-ZXTD617MCTA
Manufacturer: Diodes Incorporated Win Source Part Number: 004883-ZXTD617MCTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (3x2) Maximum Current Collector: 4.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 310mV @ 50mA, 4.5A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 200 @ 3A, 2V Maximum Power Dissipation: 1.7W Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 004883-ZXTD617MCTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (3x2)
Maximum Current Collector: 4.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 310mV @ 50mA, 4.5A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 200 @ 3A, 2V
Maximum Power Dissipation: 1.7W
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
15V 4.5A Bipolar Transistor
277-ZXTD617MCTA
15V 4.5A Bipolar Transistor 277-ZXTD617MCTA
TRANS 2NPN 15V 4.5A 8DFN Product overview: ZXTD617MCTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 4.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 4.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZXTD617MCTA can be used for catalog matching and distributor lookup.

TRANS 2NPN 15V 4.5A 8DFN Product overview: ZXTD617MCTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 4.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 4.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZXTD617MCTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTD617MCTA
Bipolar Transistors - BJT ZXTD617MCTA
Bipolar Transistors - BJT Dual 15V NPN Low Sat 4.5A Ic 100mV 45mOhm

Bipolar Transistors - BJT Dual 15V NPN Low Sat 4.5A Ic 100mV 45mOhm

Buy Now Datasheet
Bipolar Transistor Arrays - ZXTD617MCTA - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
ZXTD617MCTA
Bipolar Transistor Arrays ZXTD617MCTA
TRANS 2NPN 15V 4.5A 8DFN

TRANS 2NPN 15V 4.5A 8DFN

Supplier's Site Datasheet
TRANS 2NPN 15V 4.5A 8DFN - 233-ZXTD617MCTA - Utmel Electronic Limited
Hong Kong, China
TRANS 2NPN 15V 4.5A 8DFN
233-ZXTD617MCTA
TRANS 2NPN 15V 4.5A 8DFN 233-ZXTD617MCTA
TRANS 2NPN 15V 4.5A 8DFN

TRANS 2NPN 15V 4.5A 8DFN

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTD617MCTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTD617MCTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTD617MCTA
TRANS 2NPN 15V 4.5A 8DFN

TRANS 2NPN 15V 4.5A 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 31-ZXTD617MCTATR-ND 004883-ZXTD617MCTA 277-ZXTD617MCTA ZXTD617MCTA ZXTD617MCTA 233-ZXTD617MCTA ZXTD617MCTA
Product Name Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - ZXTD617MCTA 15V 4.5A Bipolar Transistor Bipolar Transistors - BJT Bipolar Transistor Arrays TRANS 2NPN 15V 4.5A 8DFN Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; 2 NPN (Dual) NPN 2 NPN (Dual); NPN NPN; NPN
Package Type 8-WDFN Exposed Pad SOT3; 8-DFN (3x2) Tape & Reel (TR) 8-WDFN Exposed Pad W-DFN3020-8
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Cut Tape (CT),Digi-ReelR
IC(max) 4500 milliamps 5000 milliamps 5000 milliamps
VCEO 15 volts 15 volts 15 volts
Unlock Full Specs
to access all available technical data