DIODES Incorporated TRANSISTORS - Transistors (BJT) - Arrays - ZXTD4591E6TA ZXTD4591E6TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 004882-ZXTD4591E6TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN, PNP Family Name: ZXTD4591E6 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-6 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 600mV @ 100mA, 1A / 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 500mA, 5V Maximum Power Dissipation: 1.1W Alternative Parts (Cross-Reference): PBSS4160DPN/DG,115; PBSS4160DPN; PBSS4160DPN,115; Introduction Date: February 06, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 004882-ZXTD4591E6TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN, PNP Family Name: ZXTD4591E6 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-6 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 600mV @ 100mA, 1A / 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 500mA, 5V Maximum Power Dissipation: 1.1W Alternative Parts (Cross-Reference): PBSS4160DPN/DG,115; PBSS4160DPN; PBSS4160DPN,115; Introduction Date: February 06, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - ZXTD4591E6TA - 004882-ZXTD4591E6TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - ZXTD4591E6TA
004882-ZXTD4591E6TA
TRANSISTORS - Transistors (BJT) - Arrays - ZXTD4591E6TA 004882-ZXTD4591E6TA
Manufacturer: Diodes Incorporated Win Source Part Number: 004882-ZXTD4591E6TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN, PNP Family Name: ZXTD4591E6 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-6 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 600mV @ 100mA, 1A / 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 500mA, 5V Maximum Power Dissipation: 1.1W Alternative Parts (Cross-Reference): PBSS4160DPN/DG,115; PBSS4160DPN; PBSS4160DPN,115; Introduction Date: February 06, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 004882-ZXTD4591E6TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN, PNP
Family Name: ZXTD4591E6
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-6
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 600mV @ 100mA, 1A / 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 500mA, 5V
Maximum Power Dissipation: 1.1W
Alternative Parts (Cross-Reference): PBSS4160DPN/DG,115; PBSS4160DPN; PBSS4160DPN,115;
Introduction Date: February 06, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 004882-ZXTD4591E6TA
Product Name TRANSISTORS - Transistors (BJT) - Arrays - ZXTD4591E6TA
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - FXM2IC102L8X - Lingto Electronic Limited
Specs
Translation Both
Features Auto-direction Sensing
View Details
Translator ICs - 2836762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family Development Boards
Package Type SOT-23
Features RoHS
View Details
TRANSISTORS - Transistors (BJT) - Single - PBSS5240XF - 1086512-PBSS5240XF - Win Source Electronics
Specs
Operating Temperature 150 C (302 F)
View Details