TRANS NPN/PNP 60V 1A SOT23-6 Product overview: ZXTD4591E6TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, SOT23, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZXTD4591E6TA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array NPN, PNP 60V 1A 150MHz 1.1W Surface Mount SOT-23-6
Bipolar (BJT) Transistor Array NPN, PNP 60V 1A 150MHz 1.1W Surface Mount SOT-23-6
Bipolar (BJT) Transistor Array NPN, PNP 60V 1A 150MHz 1.1W Surface Mount SOT-23-6
TRANS NPN/PNP 60V 1A SOT23-6
Bipolar Transistors - BJT Dual 60V NPN/PNP
TRANS NPN/PNP 60V 1A SOT23-6
TRANSISTOR,NPN/PNP,D
60V 1.1W 100@500mA,5V 1A NPN+PNP SOT-23-6 Bipolar Transistors - BJT ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 277-ZXTD4591E6TA | ZXTD4591E6CT-ND | ZXTD4591E6TA | ZXTD4591E6TA | ZXTD4591E6TA | 12T2281 | ZXTD4591E6TA |
| Product Name | 60V 1A SOT23 Bipolar Transistor | Bipolar Transistor Arrays | Bipolar Transistor Arrays | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor,npn/pnp,dual,60V,sot23-6; Transistor Polarity Diodes Inc. | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | NPN; PNP | NPN; PNP | NPN, PNP; NPN; PNP | NPN; PNP | NPN; PNP | ||
| Package Type | Tape & Reel (TR) | SOT23; SOT-23-6 | SOT23; SOT-23-6 | TO-3 | SOT23 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| VCEO | 60 volts | 60 volts | 60 volts | 60 volts |