DIODES Incorporated 50V 1A SOT23 Bipolar Transistor ZXTD2090E6TA

Description
TRANS 2NPN 50V 1A SOT23-6 Product overview: ZXTD2090E6TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, SOT23, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZXTD2090E6TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 2NPN 50V 1A SOT23-6 Product overview: ZXTD2090E6TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, SOT23, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZXTD2090E6TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 1A SOT23 Bipolar Transistor
277-ZXTD2090E6TA
50V 1A SOT23 Bipolar Transistor 277-ZXTD2090E6TA
TRANS 2NPN 50V 1A SOT23-6 Product overview: ZXTD2090E6TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, SOT23, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZXTD2090E6TA can be used for catalog matching and distributor lookup.

TRANS 2NPN 50V 1A SOT23-6 Product overview: ZXTD2090E6TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, SOT23, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZXTD2090E6TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - ZXTD2090E6TA - 057888-ZXTD2090E6TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - ZXTD2090E6TA
057888-ZXTD2090E6TA
TRANSISTORS - Transistors (BJT) - Arrays - ZXTD2090E6TA 057888-ZXTD2090E6TA
Manufacturer: Diodes Incorporated Win Source Part Number: 057888-ZXTD2090E6TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 215MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-26 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 270mV @ 50mA, 1A Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 75 @ 1A, 2V Maximum Power Dissipation: 1.1W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 057888-ZXTD2090E6TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 215MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-26
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 270mV @ 50mA, 1A
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 75 @ 1A, 2V
Maximum Power Dissipation: 1.1W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTD2090E6TA
Bipolar Transistors - BJT ZXTD2090E6TA
Bipolar Transistors - BJT Dual 50V NPN Low Sat Switching Tran 160mV

Bipolar Transistors - BJT Dual 50V NPN Low Sat Switching Tran 160mV

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTD2090E6TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTD2090E6TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTD2090E6TA
TRANS 2NPN 50V 1A SOT23-6

TRANS 2NPN 50V 1A SOT23-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 277-ZXTD2090E6TA 057888-ZXTD2090E6TA ZXTD2090E6TA ZXTD2090E6TA
Product Name 50V 1A SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - ZXTD2090E6TA Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; 2 NPN (Dual)
Package Type Tape & Reel (TR) SOT3; SOT26; SOT-26
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data