DIODES Incorporated 50V 1A SOT23 Bipolar Transistor ZXTD09N50DE6TA

Description
TRANS 2NPN 50V 1A SOT23-6 Product overview: ZXTD09N50DE6TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, SOT23, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZXTD09N50DE6TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 2NPN 50V 1A SOT23-6 Product overview: ZXTD09N50DE6TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, SOT23, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZXTD09N50DE6TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 1A SOT23 Bipolar Transistor
277-ZXTD09N50DE6TA
50V 1A SOT23 Bipolar Transistor 277-ZXTD09N50DE6TA
TRANS 2NPN 50V 1A SOT23-6 Product overview: ZXTD09N50DE6TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, SOT23, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZXTD09N50DE6TA can be used for catalog matching and distributor lookup.

TRANS 2NPN 50V 1A SOT23-6 Product overview: ZXTD09N50DE6TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, SOT23, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZXTD09N50DE6TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays - ZXTD09N50DE6TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
ZXTD09N50DE6TR-ND
Bipolar Transistor Arrays ZXTD09N50DE6TR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 1A 215MHz 1.1W Surface Mount SOT-26

Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 1A 215MHz 1.1W Surface Mount SOT-26

Buy Now Datasheet
Bipolar Transistor Arrays - ZXTD09N50DE6CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
ZXTD09N50DE6CT-ND
Bipolar Transistor Arrays ZXTD09N50DE6CT-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 1A 215MHz 1.1W Surface Mount SOT-26

Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 1A 215MHz 1.1W Surface Mount SOT-26

Buy Now Datasheet
Bipolar Transistor Arrays - ZXTD09N50DE6DKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
ZXTD09N50DE6DKR-ND
Bipolar Transistor Arrays ZXTD09N50DE6DKR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 1A 215MHz 1.1W Surface Mount SOT-26

Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 1A 215MHz 1.1W Surface Mount SOT-26

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - ZXTD09N50DE6TA - 004879-ZXTD09N50DE6TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - ZXTD09N50DE6TA
004879-ZXTD09N50DE6TA
TRANSISTORS - Transistors (BJT) - Arrays - ZXTD09N50DE6TA 004879-ZXTD09N50DE6TA
Manufacturer: Diodes Incorporated Win Source Part Number: 004879-ZXTD09N50DE6T A Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 215MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-26 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 270mV @ 50mA, 1A Collector Cut-off Current(Max): 10nA Typical Gain (hFE) (Min): 200 @ 500mA, 2V Maximum Power Dissipation: 1.1W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 004879-ZXTD09N50DE6TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 215MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-26
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 270mV @ 50mA, 1A
Collector Cut-off Current(Max): 10nA
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 1.1W
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar Transistor Arrays - ZXTD09N50DE6TA - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
ZXTD09N50DE6TA
Bipolar Transistor Arrays ZXTD09N50DE6TA
TRANS 2NPN 50V 1A SOT23-6

TRANS 2NPN 50V 1A SOT23-6

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
ZXTD09N50DE6TA
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT ZXTD09N50DE6TA
50V 1.1W 200@500mA,2V 1A 2 NPN SOT-26 Bipolar Transistors - BJT ROHS

50V 1.1W 200@500mA,2V 1A 2 NPN SOT-26 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Bipolar Array, Dual Npn, 50V, 1A, Sot-26 Rohs Compliant Diodes Inc. - 29AK9217 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Array, Dual Npn, 50V, 1A, Sot-26 Rohs Compliant Diodes Inc.
29AK9217
Bipolar Array, Dual Npn, 50V, 1A, Sot-26 Rohs Compliant Diodes Inc. 29AK9217
BIPOLAR ARRAY, DUAL NPN, 50V, 1A, SOT-26 ROHS COMPLIANT: YES

BIPOLAR ARRAY, DUAL NPN, 50V, 1A, SOT-26 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXTD09N50DE6TA
Bipolar Transistors - BJT ZXTD09N50DE6TA
Bipolar Transistors - BJT Dual 50V NPN

Bipolar Transistors - BJT Dual 50V NPN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTD09N50DE6TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTD09N50DE6TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTD09N50DE6TA
TRANS 2NPN 50V 1A SOT23-6

TRANS 2NPN 50V 1A SOT23-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 277-ZXTD09N50DE6TA ZXTD09N50DE6TR-ND 004879-ZXTD09N50DE6TA ZXTD09N50DE6TA ZXTD09N50DE6TA 29AK9217 ZXTD09N50DE6TA ZXTD09N50DE6TA
Product Name 50V 1A SOT23 Bipolar Transistor Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - ZXTD09N50DE6TA Bipolar Transistor Arrays Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Array, Dual Npn, 50V, 1A, Sot-26 Rohs Compliant Diodes Inc. Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; 2 NPN (Dual) 2 NPN (Dual); NPN NPN NPN
Package Type Tape & Reel (TR) SOT23; SOT26; SOT-23-6 SOT3; SOT26; SOT-26 SOT23; SOT26; SOT-23-6 SOT26 TO-3; SOT26
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 274942 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
45 V, 100 mA PNP general-purpose transistor - 2PB709ASL-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details
2 suppliers