DIODES Incorporated 50V 4A DFN Bipolar Transistor ZXTCM322TA

Description
TRANS NPN 50V 4A 3MLP/DFN Product overview: ZXTCM322TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 4A, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 4A, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTCM322TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 50V 4A 3MLP/DFN Product overview: ZXTCM322TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 4A, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 4A, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTCM322TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 4A DFN Bipolar Transistor
276-ZXTCM322TA
50V 4A DFN Bipolar Transistor 276-ZXTCM322TA
TRANS NPN 50V 4A 3MLP/DFN Product overview: ZXTCM322TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 4A, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 4A, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTCM322TA can be used for catalog matching and distributor lookup.

TRANS NPN 50V 4A 3MLP/DFN Product overview: ZXTCM322TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 4A, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 4A, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTCM322TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - ZXTCM322TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTCM322TR-ND
Single Bipolar Transistors ZXTCM322TR-ND
Bipolar (BJT) Transistor NPN 50V 4A 165MHz 3W Surface Mount 3-MLP/DFN (2x2)

Bipolar (BJT) Transistor NPN 50V 4A 165MHz 3W Surface Mount 3-MLP/DFN (2x2)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZXTCM322TA - 1283525-ZXTCM322TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTCM322TA
1283525-ZXTCM322TA
TRANSISTORS - Transistors (BJT) - Single - ZXTCM322TA 1283525-ZXTCM322TA
Manufacturer: Diodes Incorporated Win Source Part Number: 1283525-ZXTCM322TA Packaging: Reel Mounting Style: SMD Transistor Type: NPN Frequency - Transition: 165MHz Categories: Discrete Semiconductor Products Supplier Device Package: 3-MLP/DFN (2x2) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.diodes.com/ Manufacturer Package: 3-PowerSMD, Flat Leads Current - Collector (Ic) (Maximum): 4A Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 25nA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Family Part Number: ZXTCM322 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 320mV at 200mA, 4A DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 2A, 2V Maximum Power: 3W

Manufacturer: Diodes Incorporated
Win Source Part Number: 1283525-ZXTCM322TA
Packaging: Reel
Mounting Style: SMD
Transistor Type: NPN
Frequency - Transition: 165MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: 3-MLP/DFN (2x2)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.diodes.com/
Manufacturer Package: 3-PowerSMD, Flat Leads
Current - Collector (Ic) (Maximum): 4A
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 25nA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Family Part Number: ZXTCM322
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 320mV at 200mA, 4A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 2A, 2V
Maximum Power: 3W

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTCM322TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTCM322TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTCM322TA
TRANS NPN 50V 4A 3MLP/DFN

TRANS NPN 50V 4A 3MLP/DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number 276-ZXTCM322TA ZXTCM322TR-ND 1283525-ZXTCM322TA ZXTCM322TA
Product Name 50V 4A DFN Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - ZXTCM322TA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) 3-PowerSMD, Flat Leads SOT3
Packing Method Tape & Reel (TR) Tape Reel; Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
VCEO 50 volts 50 volts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data