Manufacturer: Diodes Incorporated
Win Source Part Number: 004878-ZXTC6720MCTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 160MHz, 180MHz
Transistor Polarity: NPN, PNP
Family Name: ZXTC6720MC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (3x2)
Maximum Current Collector: 3.5A, 2.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V, 70V
Max Vce (sat): 340mV @ 300mA, 3.5A / 270mV @ 200mA, 1.5A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 200mA, 2V / 40 @ 1.5A, 5V
Maximum Power Dissipation: 1.7W
Alternative Parts (Cross-Reference): ZXTC6720MC;
Introduction Date: January 21, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
TRANS NPN/PNP 80V/70V 8DFN Product overview: ZXTC6720MCTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 70V. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 70V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZXTC6720MCTA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array NPN, PNP 80V, 70V 3.5A, 2.5A 160MHz, 180MHz 1.7W Surface Mount DFN3020B-8
TRANS NPN/PNP 80V/70V 8DFN
TRANS NPN/PNP 80V/70V 8DFN
TRANS NPN/PNP 80V/70V 8DFN
Bipolar Transistors - BJT Dual 80V NPN 70V PNP VCEO 80V Rsat 68mOhm
BIPOLAR ARRAY, NPN, PNP, 80V, 4A ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 004878-ZXTC6720MCTA | 277-ZXTC6720MCTA | 31-ZXTC6720MCTATR-ND | ZXTC6720MCTA | ZXTC6720MCTA | 29AK9216 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - ZXTC6720MCTA | 80V 70V Bipolar Transistor | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Bipolar Array, Npn, Pnp, 80V, 4A Rohs Compliant Diodes Inc. |
| Polarity | NPN, PNP; NPN; PNP | NPN; PNP | NPN; PNP | NPN; PNP | ||
| Package Type | SOT3; 8-DFN (3x2) | Tape & Reel (TR) | 8-WDFN Exposed Pad | DFN3020B-8 | TO-3 | |
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Cut Tape (CT),Digi-ReelR,Digi-ReelR | |||
| IC(max) | 3500 to 2500 milliamps | 3500 milliamps | 3500 to 2500 milliamps | |||
| VCEO | 80 to 70 volts | 80 to 70 volts | 80 volts |