DIODES Incorporated TRANSISTORS - Transistors (BJT) - Arrays - ZXTC6719MCTA ZXTC6719MCTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120432-ZXTC6719MCTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 165MHz, 190MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (3x2) Maximum Current Collector: 4A, 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 40V Max Vce (sat): 320mV @ 200mA, 4A / 370mV @ 250mA, 2.5A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 2A, 2V / 60 @ 1.5A, 2V Maximum Power Dissipation: 1.7W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120432-ZXTC6719MCTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 165MHz, 190MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (3x2) Maximum Current Collector: 4A, 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 40V Max Vce (sat): 320mV @ 200mA, 4A / 370mV @ 250mA, 2.5A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 2A, 2V / 60 @ 1.5A, 2V Maximum Power Dissipation: 1.7W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - ZXTC6719MCTA - 1120432-ZXTC6719MCTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - ZXTC6719MCTA
1120432-ZXTC6719MCTA
TRANSISTORS - Transistors (BJT) - Arrays - ZXTC6719MCTA 1120432-ZXTC6719MCTA
Manufacturer: Diodes Incorporated Win Source Part Number: 1120432-ZXTC6719MCTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 165MHz, 190MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (3x2) Maximum Current Collector: 4A, 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 40V Max Vce (sat): 320mV @ 200mA, 4A / 370mV @ 250mA, 2.5A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 2A, 2V / 60 @ 1.5A, 2V Maximum Power Dissipation: 1.7W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120432-ZXTC6719MCTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 165MHz, 190MHz
Transistor Polarity: NPN, PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (3x2)
Maximum Current Collector: 4A, 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 40V
Max Vce (sat): 320mV @ 200mA, 4A / 370mV @ 250mA, 2.5A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 2A, 2V / 60 @ 1.5A, 2V
Maximum Power Dissipation: 1.7W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 1120432-ZXTC6719MCTA
Product Name TRANSISTORS - Transistors (BJT) - Arrays - ZXTC6719MCTA
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic ICs >> Translators / Level Shifters - 74AVC4T245BQ,115 - LCSC Electronics Technology (HK) Limited
Specs
Package Type QFNL
Features RoHS
View Details
Translator ICs - 1899278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SOT-23
Output Type 3-State; 3 State
View Details