DIODES Incorporated TRANSISTORS - Transistors (BJT) - Arrays - ZXTC4591AMCTA ZXTC4591AMCTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 004876-ZXTC4591AMCTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (3x2) Maximum Current Collector: 2A, 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 500mA, 5V / 300 @ 100mA, 5V Maximum Power Dissipation: 1.7W Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 004876-ZXTC4591AMCTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (3x2) Maximum Current Collector: 2A, 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 500mA, 5V / 300 @ 100mA, 5V Maximum Power Dissipation: 1.7W Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - ZXTC4591AMCTA - 004876-ZXTC4591AMCTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - ZXTC4591AMCTA
004876-ZXTC4591AMCTA
TRANSISTORS - Transistors (BJT) - Arrays - ZXTC4591AMCTA 004876-ZXTC4591AMCTA
Manufacturer: Diodes Incorporated Win Source Part Number: 004876-ZXTC4591AMCTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN, PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (3x2) Maximum Current Collector: 2A, 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 500mA, 5V / 300 @ 100mA, 5V Maximum Power Dissipation: 1.7W Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 004876-ZXTC4591AMCTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN, PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (3x2)
Maximum Current Collector: 2A, 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 500mA, 5V / 300 @ 100mA, 5V
Maximum Power Dissipation: 1.7W
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 004876-ZXTC4591AMCTA
Product Name TRANSISTORS - Transistors (BJT) - Arrays - ZXTC4591AMCTA
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MAX13002EBE-T - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details
Translator ICs - 1905991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state
View Details
4-bit bidirectional multi-voltage level translator; open-drain; push-pull - LSF0204PW-Q100/GJ - Nexperia B.V.
Specs
Translation Up; Down
Package Type SOT402-1 SOT402-1
Features RoHS; ESD Protection
View Details