TRANS NPN/PNP 20V 4A/3.5A SOT23 Product overview: ZXTC2062E6TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A, 3.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 4A, 3.5A, SOT23, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZXTC2062E6TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 004875-ZXTC2062E6TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 215MHz, 290MHz
Transistor Polarity: NPN, PNP
Family Name: ZXTC2062E6
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-26
Maximum Current Collector: 4A, 3.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 190mV @ 200mA, 4A / 250mV @ 175mA, 3.5A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 280 @ 1A, 2V / 170 @ 1A, 2V
Maximum Power Dissipation: 1.1W
Alternative Parts (Cross-Reference): ZXTC2062E6;
Introduction Date: October 25, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor Array NPN, PNP 20V 4A, 3.5A 215MHz, 290MHz 1.1W Surface Mount SOT-26
Bipolar (BJT) Transistor Array NPN, PNP 20V 4A, 3.5A 215MHz, 290MHz 1.1W Surface Mount SOT-26
Bipolar (BJT) Transistor Array NPN, PNP 20V 4A, 3.5A 215MHz, 290MHz 1.1W Surface Mount SOT-26
BIPOLAR ARRAY, NPN, PNP, 20V/4A, SOT-26 ROHS COMPLIANT: YES
TRANS NPN/PNP 20V 4A/3.5A SOT23
Bipolar Transistors - BJT 20V 1A Complementary Med power transistor
TRANS NPN/PNP 20V 4A/3.5A SOT23
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-ZXTC2062E6TA | 004875-ZXTC2062E6TA | ZXTC2062E6TR-ND | 29AK9213 | ZXTC2062E6TA | ZXTC2062E6TA | ZXTC2062E6TA |
| Product Name | 20V 4A 3.5A SOT23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - ZXTC2062E6TA | Bipolar Transistor Arrays | Bipolar Array, Npn, Pnp, 20V/4A, Sot-26 Rohs Compliant Diodes Inc. | Bipolar Transistor Arrays | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; PNP | NPN, PNP; NPN; PNP | NPN; PNP | NPN; PNP | NPN, PNP; NPN; PNP | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT26; SOT-26 | SOT23; SOT26; SOT-23-6 | TO-3; SOT26 | SOT23; SOT26; SOT-23-6 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 4000 to 3500 milliamps | 4000 to 3500 milliamps | 4000 to 3500 milliamps | 4000 to 3500 milliamps | |||
| VCEO | 20 volts | 20 volts | 20 volts | 20 volts |