DIODES Incorporated TRANSISTORS - Transistors (BJT) - Arrays - ZXTC2061E6TA ZXTC2061E6TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 904404-ZXTC2061E6TA Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor Array NPN, PNP 12V 5A, 3.5A 260MHz 1.1W Surface Mount SOT-26 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: ZXTC2061 Categories: Discrete Semiconductor Products Case / Package: SOT-26 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: ZXTC2061E6TR, ZXTC2061E6CT, ZXTC2061E6DKR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 904404-ZXTC2061E6TA Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor Array NPN, PNP 12V 5A, 3.5A 260MHz 1.1W Surface Mount SOT-26 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: ZXTC2061 Categories: Discrete Semiconductor Products Case / Package: SOT-26 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: ZXTC2061E6TR, ZXTC2061E6CT, ZXTC2061E6DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - ZXTC2061E6TA - 904404-ZXTC2061E6TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - ZXTC2061E6TA
904404-ZXTC2061E6TA
TRANSISTORS - Transistors (BJT) - Arrays - ZXTC2061E6TA 904404-ZXTC2061E6TA
Manufacturer: Diodes Incorporated Win Source Part Number: 904404-ZXTC2061E6TA Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor Array NPN, PNP 12V 5A, 3.5A 260MHz 1.1W Surface Mount SOT-26 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: ZXTC2061 Categories: Discrete Semiconductor Products Case / Package: SOT-26 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: ZXTC2061E6TR, ZXTC2061E6CT, ZXTC2061E6DKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 904404-ZXTC2061E6TA
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor Array NPN, PNP 12V 5A, 3.5A 260MHz 1.1W Surface Mount SOT-26
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: ZXTC2061
Categories: Discrete Semiconductor Products
Case / Package: SOT-26
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: ZXTC2061E6TR, ZXTC2061E6CT, ZXTC2061E6DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 904404-ZXTC2061E6TA
Product Name TRANSISTORS - Transistors (BJT) - Arrays - ZXTC2061E6TA
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-74AVC4T774PW-Q100JDKR-ND - DigiKey
Specs
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Translator ICs - 1905991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state
View Details