TRANS NPN/PNP 12V 5A/3.5A SOT23 Product overview: ZXTC2061E6TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 5A, 3.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 5A, 3.5A, SOT23, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZXTC2061E6TA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array NPN, PNP 12V 5A, 3.5A 260MHz 1.1W Surface Mount SOT-26
Bipolar (BJT) Transistor Array NPN, PNP 12V 5A, 3.5A 260MHz 1.1W Surface Mount SOT-26
Bipolar (BJT) Transistor Array NPN, PNP 12V 5A, 3.5A 260MHz 1.1W Surface Mount SOT-26
BIPOLAR ARRAY, NPN, PNP, 12V/5A, SOT-26 ROHS COMPLIANT: YES
TRANS NPN/PNP 12V 5A/3.5A SOT23
TRANS NPN/PNP 12V 5A/3.5A SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 277-ZXTC2061E6TA | ZXTC2061E6TR-ND | 29AK9212 | ZXTC2061E6TA | 233-ZXTC2061E6TA |
| Product Name | 12V 5A 3.5A SOT23 Bipolar Transistor | Bipolar Transistor Arrays | Bipolar Array, Npn, Pnp, 12V/5A, Sot-26 Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS NPN/PNP 12V 5A/3.5A SOT23 |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | NPN; PNP; NPN, PNP | |
| Package Type | Tape & Reel (TR) | SOT23; SOT26; SOT-23-6 | TO-3; SOT26 | SOT26; SOT-26 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 5000 to 3500 milliamps | 5000 to 3500 milliamps | |||
| VCEO | 12 volts | 12 volts |