Bipolar (BJT) Transistor Array NPN, PNP 30V 1.5A 1.1W Surface Mount SOT-26
Bipolar (BJT) Transistor Array NPN, PNP 30V 1.5A 1.1W Surface Mount SOT-26
Bipolar (BJT) Transistor Array NPN, PNP 30V 1.5A 1.1W Surface Mount SOT-26
TRANS NPN/PNP 30V 1.5A SOT23-6 Product overview: ZXTC2045E6TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.5A, SOT23, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZXTC2045E6TA can be used for catalog matching and distributor lookup.
Trans Gp Bjt Npn/pnp 30V 1.5A 6-PIN SOT-23 T/r Trans Gp Bjt Npn/pnp 30V 1.5A 6-PIN SOT-23 T/r
Bipolar Transistors - BJT NPN & PNP 40 Volt
TRANS NPN/PNP 30V 1.5A SOT23-6
TRANS NPN/PNP 30V 1.5A SOT23-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | ZXTC2045E6DKR-ND | 277-ZXTC2045E6TA | 233-ZXTC2045E6TA | ZXTC2045E6TA | ZXTC2045E6TA | ZXTC2045E6TA |
| Product Name | Bipolar Transistor Arrays | 30V 1.5A SOT23 Bipolar Transistor | Trans Gp Bjt Npn/pnp 30V 1.5A 6-PIN SOT-23 T/r Trans Gp Bjt Npn/pnp 30V 1.5A 6-PIN SOT-23 T/r | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays |
| Polarity | NPN; PNP | NPN; PNP | NPN, PNP; NPN; PNP | NPN, PNP; NPN; PNP | ||
| Package Type | SOT23; SOT26; SOT-23-6 | Tape & Reel (TR) | SOT23; SOT26; SOT-23-6 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | 1500 milliamps | ||
| VCEO | 30 volts | 30 volts | 30 volts | 30 volts |