DIODES Incorporated TRANSISTORS - Transistors (BJT) - Arrays - ZXTC2045E6TA ZXTC2045E6TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 004874-ZXTC2045E6TA Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN, PNP Family Name: ZXTC2045E6 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-26 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 375mV @ 15mA, 750mA Collector Cut-off Current(Max): 20nA Typical Gain (hFE) (Min): 180 @ 100mA, 2V Maximum Power Dissipation: 1.1W Alternative Parts (Cross-Reference): ZXTC2045E6; ZXTC2045E6TC; Introduction Date: January 05, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 004874-ZXTC2045E6TA Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN, PNP Family Name: ZXTC2045E6 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-26 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 375mV @ 15mA, 750mA Collector Cut-off Current(Max): 20nA Typical Gain (hFE) (Min): 180 @ 100mA, 2V Maximum Power Dissipation: 1.1W Alternative Parts (Cross-Reference): ZXTC2045E6; ZXTC2045E6TC; Introduction Date: January 05, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - ZXTC2045E6TA - 004874-ZXTC2045E6TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - ZXTC2045E6TA
004874-ZXTC2045E6TA
TRANSISTORS - Transistors (BJT) - Arrays - ZXTC2045E6TA 004874-ZXTC2045E6TA
Manufacturer: Diodes Incorporated Win Source Part Number: 004874-ZXTC2045E6TA Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN, PNP Family Name: ZXTC2045E6 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-26 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 375mV @ 15mA, 750mA Collector Cut-off Current(Max): 20nA Typical Gain (hFE) (Min): 180 @ 100mA, 2V Maximum Power Dissipation: 1.1W Alternative Parts (Cross-Reference): ZXTC2045E6; ZXTC2045E6TC; Introduction Date: January 05, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 004874-ZXTC2045E6TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN, PNP
Family Name: ZXTC2045E6
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-26
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 375mV @ 15mA, 750mA
Collector Cut-off Current(Max): 20nA
Typical Gain (hFE) (Min): 180 @ 100mA, 2V
Maximum Power Dissipation: 1.1W
Alternative Parts (Cross-Reference): ZXTC2045E6; ZXTC2045E6TC;
Introduction Date: January 05, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 004874-ZXTC2045E6TA
Product Name TRANSISTORS - Transistors (BJT) - Arrays - ZXTC2045E6TA
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual supply translating transceiver; auto direction sensing; 3-state - NXB0104PW-Q100/GJ - Nexperia B.V.
Specs
Package Type SOT402-1 SOT402-1
Features RoHS; ESD Protection
Operating Temperature 125 C (257 F)
View Details
Translator ICs - 1899184P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family MAX3391
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details