DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - ZXTBM322TA ZXTBM322TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120430-ZXTBM322TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 140MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-MLP/DFN (2x2) Maximum Current Collector: 4.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 270mV @ 125mA, 4.5A Collector Cut-off Current(Max): 25nA Typical Gain (hFE) (Min): 200 @ 2A, 2V Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120430-ZXTBM322TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 140MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-MLP/DFN (2x2) Maximum Current Collector: 4.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 270mV @ 125mA, 4.5A Collector Cut-off Current(Max): 25nA Typical Gain (hFE) (Min): 200 @ 2A, 2V Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - ZXTBM322TA - 1120430-ZXTBM322TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXTBM322TA
1120430-ZXTBM322TA
TRANSISTORS - Transistors (BJT) - Single - ZXTBM322TA 1120430-ZXTBM322TA
Manufacturer: Diodes Incorporated Win Source Part Number: 1120430-ZXTBM322TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 140MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-MLP/DFN (2x2) Maximum Current Collector: 4.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 270mV @ 125mA, 4.5A Collector Cut-off Current(Max): 25nA Typical Gain (hFE) (Min): 200 @ 2A, 2V Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120430-ZXTBM322TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-MLP/DFN (2x2)
Maximum Current Collector: 4.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 270mV @ 125mA, 4.5A
Collector Cut-off Current(Max): 25nA
Typical Gain (hFE) (Min): 200 @ 2A, 2V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
20V 4.5A DFN Bipolar Transistor
276-ZXTBM322TA
20V 4.5A DFN Bipolar Transistor 276-ZXTBM322TA
TRANS NPN 20V 4.5A 3MLP/DFN Product overview: ZXTBM322TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 4.5A, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTBM322TA can be used for catalog matching and distributor lookup.

TRANS NPN 20V 4.5A 3MLP/DFN Product overview: ZXTBM322TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 4.5A, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTBM322TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - ZXTBM322TATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXTBM322TATR-ND
Single Bipolar Transistors ZXTBM322TATR-ND
Bipolar (BJT) Transistor NPN 20V 4.5A 140MHz 3W Surface Mount 3-MLP/DFN (2x2)

Bipolar (BJT) Transistor NPN 20V 4.5A 140MHz 3W Surface Mount 3-MLP/DFN (2x2)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXTBM322TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXTBM322TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXTBM322TA
TRANS NPN 20V 4.5A 3MLP/DFN

TRANS NPN 20V 4.5A 3MLP/DFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 1120430-ZXTBM322TA 276-ZXTBM322TA ZXTBM322TATR-ND ZXTBM322TA
Product Name TRANSISTORS - Transistors (BJT) - Single - ZXTBM322TA 20V 4.5A DFN Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN
Package Type SOT3; 3-MLP/DFN (2x2) Tape & Reel (TR) 3-PowerSMD, Flat Leads
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 5000 milliamps 4500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC848CE6433HTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Bipolar Transistors - 154902P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; SOT-23
View Details
40 V, 100 mA PNP general-purpose transistors - 2PA1774RMB,315 - Nexperia B.V.
Specs
Package Type SOT883B SOT883B
View Details
5 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MX0912B251Y - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Bulk; Bulk
VCEO 60 volts
Output Power 690 watts
View Details
2 suppliers