Bipolar (BJT) Transistor NPN 15V 4.5A 120MHz 3W Surface Mount 3-MLP/DFN (2x2)
TRANS NPN 15V 4.5A 3MLP/DFN Product overview: ZXTAM322TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 4.5A, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 4.5A, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTAM322TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 004873-ZXTAM322TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-MLP/DFN (2x2)
Maximum Current Collector: 4.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 280mV @ 50mA, 4.5A
Collector Cut-off Current(Max): 25nA
Typical Gain (hFE) (Min): 200 @ 3A, 2V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
TRANS NPN 15V 4.5A 3MLP/DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | ZXTAM322TATR-ND | 276-ZXTAM322TA | 004873-ZXTAM322TA | ZXTAM322TA |
| Product Name | Single Bipolar Transistors | 15V 4.5A DFN Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZXTAM322TA | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | ||
| Package Type | 3-PowerSMD, Flat Leads | Tape & Reel (TR) | SOT3; 3-MLP/DFN (2x2) | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| IC(max) | 5000 milliamps | 4500 milliamps |