TRANS PNP 60V 6A TO252-3 Product overview: ZXT951KTC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 6A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT951KTC can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 60V 6A 120MHz 4.2W Surface Mount TO-252-3
Bipolar (BJT) Transistor PNP 60V 6A 120MHz 4.2W Surface Mount TO-252-3
Bipolar (BJT) Transistor PNP 60V 6A 120MHz 4.2W Surface Mount TO-252-3
TRANS, PNP, 60V, 6A, 150DEG C, 4.2W ROHS COMPLIANT: YES
TRANS PNP 60V 6A TO252-3
TRANS PNP 60V 6A TO252-3
Bipolar Transistors - BJT PNP 60V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ZXT951KTC | ZXT951KTCDIDKR-ND | 29AK9326 | ZXT951KTC | ZXT951KTC | ZXT951KTC |
| Product Name | 60V 6A TO252 Bipolar Transistor | Single Bipolar Transistors | Trans, Pnp, 60V, 6A, 150Deg C, 4.2W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 6000 milliamps | 6000 milliamps | 6000 milliamps | |||
| VCEO | 60 volts | 60 volts | 60 volts |