DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - ZXT951KTC ZXT951KTC

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 004872-ZXT951KTC Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: PNP Family Name: ZXT951K Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-3 Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 400mV @ 600mA, 6A Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 100 @ 2A, 1V Maximum Power Dissipation: 4.2W Alternative Parts (Cross-Reference): 2SA1648-Z-AZ(L); 2SA2096Q; 2SA1385-Z; 2SA1385-Z-E1; Introduction Date: December 10, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 004872-ZXT951KTC Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: PNP Family Name: ZXT951K Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-3 Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 400mV @ 600mA, 6A Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 100 @ 2A, 1V Maximum Power Dissipation: 4.2W Alternative Parts (Cross-Reference): 2SA1648-Z-AZ(L); 2SA2096Q; 2SA1385-Z; 2SA1385-Z-E1; Introduction Date: December 10, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - ZXT951KTC - 004872-ZXT951KTC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXT951KTC
004872-ZXT951KTC
TRANSISTORS - Transistors (BJT) - Single - ZXT951KTC 004872-ZXT951KTC
Manufacturer: Diodes Incorporated Win Source Part Number: 004872-ZXT951KTC Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: PNP Family Name: ZXT951K Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252-3 Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 400mV @ 600mA, 6A Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 100 @ 2A, 1V Maximum Power Dissipation: 4.2W Alternative Parts (Cross-Reference): 2SA1648-Z-AZ(L); 2SA2096Q; 2SA1385-Z; 2SA1385-Z-E1; Introduction Date: December 10, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 004872-ZXT951KTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: PNP
Family Name: ZXT951K
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252-3
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 400mV @ 600mA, 6A
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 2A, 1V
Maximum Power Dissipation: 4.2W
Alternative Parts (Cross-Reference): 2SA1648-Z-AZ(L); 2SA2096Q; 2SA1385-Z; 2SA1385-Z-E1;
Introduction Date: December 10, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 004872-ZXT951KTC
Product Name TRANSISTORS - Transistors (BJT) - Single - ZXT951KTC
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-3502-ND - DigiKey
Specs
Package Type SSOP; "24-SSOP (0.209"", 5.30mm Width)"
View Details
2 suppliers
Translator ICs - 1899278P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SOT-23
Output Type 3-State; 3 State
View Details