Manufacturer: Diodes Incorporated
Win Source Part Number: 004871-ZXT849KTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252-3
Maximum Current Collector: 7A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 280mV @ 350mA, 7A
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1A, 1V
Maximum Power Dissipation: 4.2W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
TRANS NPN 30V 7A TO252-3 Product overview: ZXT849KTC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 7A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT849KTC can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 30V 7A 100MHz 4.2W Surface Mount TO-252-3
Bipolar (BJT) Transistor NPN 30V 7A 100MHz 4.2W Surface Mount TO-252-3
Bipolar (BJT) Transistor NPN 30V 7A 100MHz 4.2W Surface Mount TO-252-3
TRANS, NPN, 30V, 7A, 150DEG C, 4.2W ROHS COMPLIANT: YES
Bipolar Transistors - BJT NPN 30V
TRANS NPN 30V 7A TO252-3
TRANS NPN 30V 7A TO252-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 004871-ZXT849KTC | 276-ZXT849KTC | ZXT849KDKR-ND | 29AK9325 | ZXT849KTC | ZXT849KTC | ZXT849KTC |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZXT849KTC | 30V 7A TO252 Bipolar Transistor | Single Bipolar Transistors | Trans, Npn, 30V, 7A, 150Deg C, 4.2W Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; TO-252 (DPAK); TO-252-3 | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 7000 milliamps | 7000 milliamps | 7000 milliamps | ||||
| VCEO | 30 volts | 30 volts | 30 volts |