TRANS NPN 45V 3A TO252-3 Product overview: ZXT690BKTC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 3A, TO252. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 3A, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT690BKTC can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 057869-ZXT690BKTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 350mV @ 150mA, 3A
Collector Cut-off Current(Max): 20nA
Typical Gain (hFE) (Min): 150 @ 2A, 2V
Maximum Power Dissipation: 3.9W
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 45V 3A 3.9W Surface Mount TO-252-3
Bipolar (BJT) Transistor NPN 45V 3A 3.9W Surface Mount TO-252-3
Bipolar (BJT) Transistor NPN 45V 3A 3.9W Surface Mount TO-252-3
Bipolar Transistors - BJT NPN Low Saturation
TRANS NPN 45V 3A TO252-3
TRANS NPN 45V 3A TO252-3
TRANSISTOR, NPN, 45V, 3A, 3W, DPAK; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:3A; Power Dissipation:3W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:150MHz RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 276-ZXT690BKTC | 057869-ZXT690BKTC | ZXT690BKDKR-ND | ZXT690BKTC | ZXT690BKTC | ZXT690BKTC | 12T2284 |
| Product Name | 45V 3A TO252 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZXT690BKTC | Single Bipolar Transistors | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn, 45V, 3A, 3W, Dpak; Transistor Polarity Diodes Inc. |
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | NPN | ||
| Package Type | Tape & Reel (TR) | SOT3; TO-252 (DPAK); TO-252-3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3; TO-252 (DPAK) | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||||
| VCEO | 45 volts | 45 volts | 45 volts |