DIODES Incorporated TO252 Bipolar Transistor ZXT690BKQTC

Description
PWR LOW SAT TRANSISTOR TO252 T&R Product overview: ZXT690BKQTC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO252. Search-friendly keywords include transistor, BJT, switching, amplification, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT690BKQTC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PWR LOW SAT TRANSISTOR TO252 T&R Product overview: ZXT690BKQTC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO252. Search-friendly keywords include transistor, BJT, switching, amplification, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT690BKQTC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TO252 Bipolar Transistor
276-ZXT690BKQTC
TO252 Bipolar Transistor 276-ZXT690BKQTC
PWR LOW SAT TRANSISTOR TO252 T&R Product overview: ZXT690BKQTC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO252. Search-friendly keywords include transistor, BJT, switching, amplification, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT690BKQTC can be used for catalog matching and distributor lookup.

PWR LOW SAT TRANSISTOR TO252 T&R Product overview: ZXT690BKQTC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO252. Search-friendly keywords include transistor, BJT, switching, amplification, TO252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT690BKQTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 31-ZXT690BKQTCTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-ZXT690BKQTCTR-ND
Single Bipolar Transistors 31-ZXT690BKQTCTR-ND
TRANS NPN 45V 3A TO252

TRANS NPN 45V 3A TO252

Buy Now Datasheet
Single Bipolar Transistors - 31-ZXT690BKQTCDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-ZXT690BKQTCDKR-ND
Single Bipolar Transistors 31-ZXT690BKQTCDKR-ND
TRANS NPN 45V 3A TO252

TRANS NPN 45V 3A TO252

Buy Now Datasheet
Single Bipolar Transistors - 31-ZXT690BKQTCCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-ZXT690BKQTCCT-ND
Single Bipolar Transistors 31-ZXT690BKQTCCT-ND
TRANS NPN 45V 3A TO252

TRANS NPN 45V 3A TO252

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1380344-ZXT690BKQTC - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1380344-ZXT690BKQTC
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1380344-ZXT690BKQTC
Win Source Part Number: 1380344-ZXT690BKQTC Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 42 pct. REACH Status: REACH Unaffected Mfr: Diodes Incorporated Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Mounting Type: Surface Mount HTSUS: 8541.29.0075 ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 3 A Voltage - Collector Emitter Breakdown (Max): 45 V DC Current Gain (hFE) (Min) @ Ic, Vce: 500 @ 100mA, 2V Vce Saturation (Max) @ Ib, Ic: 350mV @ 150mA, 3A Current - Collector Cutoff (Max): 20nA Frequency - Transition: 150MHz Power - Max: 1.6 W

Win Source Part Number: 1380344-ZXT690BKQTC
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 42 pct.
REACH Status: REACH Unaffected
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Mounting Type: Surface Mount
HTSUS: 8541.29.0075
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 3 A
Voltage - Collector Emitter Breakdown (Max): 45 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 500 @ 100mA, 2V
Vce Saturation (Max) @ Ib, Ic: 350mV @ 150mA, 3A
Current - Collector Cutoff (Max): 20nA
Frequency - Transition: 150MHz
Power - Max: 1.6 W

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXT690BKQTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXT690BKQTC
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXT690BKQTC
PWR LOW SAT TRANSISTOR TO252 T&R

PWR LOW SAT TRANSISTOR TO252 T&R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number 276-ZXT690BKQTC 31-ZXT690BKQTCTR-ND 1380344-ZXT690BKQTC ZXT690BKQTC
Product Name TO252 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK) AEC-Q101
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 3000 milliamps 3000 milliamps
VCEO 45 volts 45 volts
VCBO 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Polarity NPN; NPN
Transistor Technology / Material SILICON
Number of units in IC 1
View Details
30V 0.1A SOT23 Bipolar Transistor - 276-BC848AE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100 milliamps
View Details
5 suppliers
NPN general purpose transistor - 2PD1820AR,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 50 volts
View Details
7 suppliers
Bipolar Transistors - 1690702 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details