TRANS PNP 40V 3A 3MLP/DFN Product overview: ZXT3M322TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT3M322TA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 40V 3A 190MHz 3W Surface Mount 3-MLP/DFN (2x2)
Manufacturer: Diodes Incorporated
Win Source Part Number: 1120429-ZXT3M322TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 190MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-MLP/DFN (2x2)
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 370mV @ 250mA, 2.5A
Collector Cut-off Current(Max): 25nA
Typical Gain (hFE) (Min): 60 @ 1.5A, 2V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
TRANS PNP 40V 3A 3MLP/DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-ZXT3M322TA | ZXT3M322TR-ND | 1120429-ZXT3M322TA | ZXT3M322TA |
| Product Name | 40V 3A DFN Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZXT3M322TA | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Tape & Reel (TR) | 3-PowerSMD, Flat Leads | SOT3; 3-MLP/DFN (2x2) | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| VCEO | 40 volts | 40 volts |