DIODES Incorporated 12V 4A DFN Bipolar Transistor ZXT1M322TA

Description
TRANS PNP 12V 4A 3MLP/DFN Product overview: ZXT1M322TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4A, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 4A, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT1M322TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 12V 4A 3MLP/DFN Product overview: ZXT1M322TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4A, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 4A, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT1M322TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 4A DFN Bipolar Transistor
276-ZXT1M322TA
12V 4A DFN Bipolar Transistor 276-ZXT1M322TA
TRANS PNP 12V 4A 3MLP/DFN Product overview: ZXT1M322TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4A, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 4A, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT1M322TA can be used for catalog matching and distributor lookup.

TRANS PNP 12V 4A 3MLP/DFN Product overview: ZXT1M322TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4A, DFN. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 4A, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT1M322TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - ZXT1M322TATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXT1M322TATR-ND
Single Bipolar Transistors ZXT1M322TATR-ND
Bipolar (BJT) Transistor PNP 12V 4A 110MHz 3W Surface Mount 3-MLP/DFN (2x2)

Bipolar (BJT) Transistor PNP 12V 4A 110MHz 3W Surface Mount 3-MLP/DFN (2x2)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZXT1M322TA - 004868-ZXT1M322TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXT1M322TA
004868-ZXT1M322TA
TRANSISTORS - Transistors (BJT) - Single - ZXT1M322TA 004868-ZXT1M322TA
Manufacturer: Diodes Incorporated Win Source Part Number: 004868-ZXT1M322TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 110MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-MLP/DFN (2x2) Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 300mV @ 150mA, 4A Collector Cut-off Current(Max): 25nA Typical Gain (hFE) (Min): 180 @ 2.5A, 2V Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 004868-ZXT1M322TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 110MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-MLP/DFN (2x2)
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 300mV @ 150mA, 4A
Collector Cut-off Current(Max): 25nA
Typical Gain (hFE) (Min): 180 @ 2.5A, 2V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXT1M322TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXT1M322TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXT1M322TA
TRANS PNP 12V 4A 3MLP/DFN

TRANS PNP 12V 4A 3MLP/DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-ZXT1M322TA ZXT1M322TATR-ND 004868-ZXT1M322TA ZXT1M322TA
Product Name 12V 4A DFN Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - ZXT1M322TA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) 3-PowerSMD, Flat Leads SOT3; 3-MLP/DFN (2x2)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT)
VCEO 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219941 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
50 V, 500 mA NPN general-purpose transistor - 2PD602ARL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
7 suppliers