TRANS PNP 40V 3A SOT26 Product overview: ZXT13P40DE6TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT13P40DE6TA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 40V 3A 115MHz 1.1W Surface Mount SOT-26
Bipolar (BJT) Transistor PNP 40V 3A 115MHz 1.1W Surface Mount SOT-26
Bipolar (BJT) Transistor PNP 40V 3A 115MHz 1.1W Surface Mount SOT-26
TRANS PNP 40V 3A SOT26
TRANS PNP 40V 3A SOT26
TRANS, PNP, 40V, 3A, 150DEG C, 1.7W ROHS COMPLIANT: YES
Bipolar Transistors - BJT 40V PNP SuperSOT4
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-ZXT13P40DE6TA | 31-ZXT13P40DE6TACT-ND | ZXT13P40DE6TA | ZXT13P40DE6TA | 29AK9324 | ZXT13P40DE6TA |
| Product Name | 40V 3A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Trans, Pnp, 40V, 3A, 150Deg C, 1.7W Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP; PNP | PNP | ||
| Package Type | Tape & Reel (TR) | SOT23; SOT26; SOT-23-6 | SOT23; SOT26; SOT-23-6 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||
| VCEO | 40 volts | 40 volts | 40 volts |