Bipolar (BJT) Transistor PNP 20V 4A 90MHz 1.1W Surface Mount SOT-26
Bipolar (BJT) Transistor PNP 20V 4A 90MHz 1.1W Surface Mount SOT-26
Bipolar (BJT) Transistor PNP 20V 4A 90MHz 1.1W Surface Mount SOT-26
TRANS PNP 20V 4A SOT26 Product overview: ZXT13P20DE6TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT13P20DE6TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 004866-ZXT13P20DE6TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 90MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-26
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 250mV @ 350mA, 3.5A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 1A, 2V
Maximum Power Dissipation: 1.1W
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Bipolar Transistors - BJT 20V PNP SuperSOT4
TRANS PNP 20V 4A SOT26
TRANS PNP 20V 4A SOT26
TRANS, PNP, 20V, 3.5A, 150DEG C, 1.7W ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 31-ZXT13P20DE6TADKR-ND | 276-ZXT13P20DE6TA | 004866-ZXT13P20DE6TA | ZXT13P20DE6TA | ZXT13P20DE6TA | ZXT13P20DE6TA | 29AK9323 |
| Product Name | Single Bipolar Transistors | 20V 4A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZXT13P20DE6TA | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Pnp, 20V, 3.5A, 150Deg C, 1.7W Rohs Compliant Diodes Inc. |
| Polarity | PNP | PNP | PNP; PNP | PNP; PNP | PNP | ||
| Package Type | SOT23; SOT26; SOT-23-6 | Tape & Reel (TR) | SOT3; SOT26; SOT-26 | SOT23; SOT26; SOT-23-6 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 3500 milliamps | 4000 milliamps | 4000 milliamps | ||||
| VCEO | 20 volts | 20 volts | 20 volts |