TRANS PNP 12V 4A SOT23-6 Product overview: ZXT13P12DE6TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 4A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT13P12DE6TA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 12V 4A 55MHz 1.1W Surface Mount SOT-23-6
Bipolar (BJT) Transistor PNP 12V 4A 55MHz 1.1W Surface Mount SOT-23-6
Bipolar (BJT) Transistor PNP 12V 4A 55MHz 1.1W Surface Mount SOT-23-6
Manufacturer: Diodes Incorporated
Win Source Part Number: 004865-ZXT13P12DE6TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 55MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-6
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 175mV @ 400mA, 4A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 1A, 2V
Maximum Power Dissipation: 1.1W
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT 12V PNP SuperSOT4
TRANS PNP 12V 4A SOT23-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ZXT13P12DE6TA | 31-ZXT13P12DE6TADKR-ND | 004865-ZXT13P12DE6TA | ZXT13P12DE6TA | ZXT13P12DE6TA |
| Product Name | 12V 4A SOT23 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ZXT13P12DE6TA | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | ||
| Package Type | Tape & Reel (TR) | SOT23; SOT-23-6 | SOT3; SOT23; SOT-23-6 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 4000 milliamps | 4000 milliamps | |||
| VCEO | 12 volts | 12 volts |