The ZXT13P12DE6 is a PNP bipolar transistor designed for low saturation switching applications, such as DC-DC converters, power management, and motor control. It is housed in an SOT26 package measuring 3.00mm x 2.80mm with a height of 1.10mm, and features a continuous collector current of -4A and a peak pulse current of -15A. The device has a collector-emitter breakdown voltage of -12V and a maximum collector-emitter saturation voltage of -90mV at -1A. Thermal resistance from junction to ambient is 73°C/W when mounted on a standard PCB, and it operates over a temperature range of -55°C to +150°C. The part is RoHS compliant, lead-free, halogen- and antimony-free, and qualified to AEC-Q101 standards. It meets UL 94 V-0 flammability rating and J-STD-020 moisture sensitivity level 1.
TRANSISTOR, PNP, 12V, 4A, 1.1W, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:12V; Continuous Collector Current:4A; Power Dissipation:1.1W; Transistor Mounting:Surface Mount; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 70K9269 |
| Product Name | Transistor, Pnp, 12V, 4A, 1.1W, Sot-23; Transistor Polarity Diodes Inc. |
| Transistor Type | Transistor, Pnp, 12V, 4A, 1.1W, Sot-23; Transistor Polarity Diodes Inc. |