Manufacturer: Diodes Incorporated
Win Source Part Number: 004864-ZXT13N50DE6TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 115MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-26
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 180mV @ 400mA, 4A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 1A, 2V
Maximum Power Dissipation: 1.1W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
TRANS NPN 50V 4A SOT26 Product overview: ZXT13N50DE6TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT13N50DE6TA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 50V 4A 115MHz 1.1W Surface Mount SOT-26
Bipolar (BJT) Transistor NPN 50V 4A 115MHz 1.1W Surface Mount SOT-26
Bipolar (BJT) Transistor NPN 50V 4A 115MHz 1.1W Surface Mount SOT-26
Bipolar Transistors - BJT NPN 50V Low Sat
TRANS NPN 50V 4A SOT26
TRANS NPN 50V 4A SOT26
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 004864-ZXT13N50DE6TA | 276-ZXT13N50DE6TA | 31-ZXT13N50DE6TADKR-ND | ZXT13N50DE6TA | ZXT13N50DE6TA | ZXT13N50DE6TA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZXT13N50DE6TA | 50V 4A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; SOT26; SOT-26 | Tape & Reel (TR) | SOT23; SOT26; SOT-23-6 | SOT23; SOT26; SOT-23-6 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | |||
| VCEO | 50 volts | 50 volts | 50 volts |