DIODES Incorporated Transistor, Npn, Sot23-6; Transistor Polarity Diodes Inc. ZXT13N50DE6

Description
TRANSISTOR, NPN, SOT23-6; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:4A; Power Dissipation:1.1W; Transistor Mounting:Surface Mount; No. of Pins:6Pins; Transition Frequency:115MHz RoHS Compliant: Yes
Description
TRANSISTOR, NPN, SOT23-6; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:4A; Power Dissipation:1.1W; Transistor Mounting:Surface Mount; No. of Pins:6Pins; Transition Frequency:115MHz RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

ZXT13N50DE6 is a 50V NPN silicon switching transistor in a SOT26 package, designed for DC-DC conversion, power management, and motor control applications. It supports 4A continuous and 10A peak collector current with a maximum collector-emitter saturation voltage of 230mV at 4A and 100mA base current. The device has a thermal resistance of 73°C/W from junction to ambient and operates from -55°C to +150°C. It meets AEC-Q101 standards for automotive reliability and is RoHS compliant with a green molding compound and matte tin-plated leads. The case dimensions are 3.00mm × 2.80mm × 1.10mm, and it weighs approximately 0.015 grams. Moisture sensitivity is rated at Level 1 per J-STD-020, and it is UL 94 V-0 rated for flammability.

Datasheet Summary
Powered by GS/AI

ZXT13N50DE6 is a 50V NPN silicon switching transistor in a SOT26 package, designed for DC-DC conversion, power management, and motor control applications. It supports 4A continuous and 10A peak collector current with a maximum collector-emitter saturation voltage of 230mV at 4A and 100mA base current. The device has a thermal resistance of 73°C/W from junction to ambient and operates from -55°C to +150°C. It meets AEC-Q101 standards for automotive reliability and is RoHS compliant with a green molding compound and matte tin-plated leads. The case dimensions are 3.00mm × 2.80mm × 1.10mm, and it weighs approximately 0.015 grams. Moisture sensitivity is rated at Level 1 per J-STD-020, and it is UL 94 V-0 rated for flammability.

Suppliers

Company
Product
Description
Supplier Links
Transistor, Npn, Sot23-6; Transistor Polarity Diodes Inc. - 98K4165 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, Sot23-6; Transistor Polarity Diodes Inc.
98K4165
Transistor, Npn, Sot23-6; Transistor Polarity Diodes Inc. 98K4165
TRANSISTOR, NPN, SOT23-6; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:4A; Power Dissipation:1.1W; Transistor Mounting:Surface Mount; No. of Pins:6Pins; Transition Frequency:115MHz RoHS Compliant: Yes

TRANSISTOR, NPN, SOT23-6; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:4A; Power Dissipation:1.1W; Transistor Mounting:Surface Mount; No. of Pins:6Pins; Transition Frequency:115MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 98K4165
Product Name Transistor, Npn, Sot23-6; Transistor Polarity Diodes Inc.
Transistor Type Transistor, Npn, Sot23-6; Transistor Polarity Diodes Inc.
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKQB200N75CP2ALSA1-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
50 V, 500 mA NPN general-purpose transistor - 2PD602AQL,215 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
7 suppliers
IGBT Module - 444059 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details