DIODES Incorporated Single Bipolar Transistors ZXT13N20DE6TA

Description
Bipolar (BJT) Transistor NPN 20V 4.5A 96MHz 1.1W Surface Mount SOT-23-6
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 20V 4.5A 96MHz 1.1W Surface Mount SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - ZXT13N20DE6TACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXT13N20DE6TACT-ND
Single Bipolar Transistors ZXT13N20DE6TACT-ND
Bipolar (BJT) Transistor NPN 20V 4.5A 96MHz 1.1W Surface Mount SOT-23-6

Bipolar (BJT) Transistor NPN 20V 4.5A 96MHz 1.1W Surface Mount SOT-23-6

Buy Now Datasheet
Single Bipolar Transistors - ZXT13N20DE6TATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXT13N20DE6TATR-ND
Single Bipolar Transistors ZXT13N20DE6TATR-ND
Bipolar (BJT) Transistor NPN 20V 4.5A 96MHz 1.1W Surface Mount SOT-23-6

Bipolar (BJT) Transistor NPN 20V 4.5A 96MHz 1.1W Surface Mount SOT-23-6

Buy Now Datasheet
Single Bipolar Transistors - ZXT13N20DE6TADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
ZXT13N20DE6TADKR-ND
Single Bipolar Transistors ZXT13N20DE6TADKR-ND
Bipolar (BJT) Transistor NPN 20V 4.5A 96MHz 1.1W Surface Mount SOT-23-6

Bipolar (BJT) Transistor NPN 20V 4.5A 96MHz 1.1W Surface Mount SOT-23-6

Buy Now Datasheet
Singapore, Singapore
20V 4.5A SOT23 Bipolar Transistor
276-ZXT13N20DE6TA
20V 4.5A SOT23 Bipolar Transistor 276-ZXT13N20DE6TA
TRANS NPN 20V 4.5A SOT23-6 Product overview: ZXT13N20DE6TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 4.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT13N20DE6TA can be used for catalog matching and distributor lookup.

TRANS NPN 20V 4.5A SOT23-6 Product overview: ZXT13N20DE6TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 4.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT13N20DE6TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZXT13N20DE6TA - 004863-ZXT13N20DE6TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXT13N20DE6TA
004863-ZXT13N20DE6TA
TRANSISTORS - Transistors (BJT) - Single - ZXT13N20DE6TA 004863-ZXT13N20DE6TA
Manufacturer: Diodes Incorporated Win Source Part Number: 004863-ZXT13N20DE6TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 96MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-6 Maximum Current Collector: 4.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 230mV @ 45mA, 4.5A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 1A, 2V Maximum Power Dissipation: 1.1W Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 004863-ZXT13N20DE6TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 96MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-6
Maximum Current Collector: 4.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 230mV @ 45mA, 4.5A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 1A, 2V
Maximum Power Dissipation: 1.1W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar Transistors - BJT 20V NPN SuperSOT4 - 233-ZXT13N20DE6TA - Utmel Electronic Limited
Hong Kong, China
Bipolar Transistors - BJT 20V NPN SuperSOT4
233-ZXT13N20DE6TA
Bipolar Transistors - BJT 20V NPN SuperSOT4 233-ZXT13N20DE6TA
Bipolar Transistors - BJT 20V NPN SuperSOT4

Bipolar Transistors - BJT 20V NPN SuperSOT4

Supplier's Site
Trans, Npn, 20V, 4.5A, 150Deg C, 1.7W Rohs Compliant Diodes Inc. - 29AK9322 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 20V, 4.5A, 150Deg C, 1.7W Rohs Compliant Diodes Inc.
29AK9322
Trans, Npn, 20V, 4.5A, 150Deg C, 1.7W Rohs Compliant Diodes Inc. 29AK9322
TRANS, NPN, 20V, 4.5A, 150DEG C, 1.7W ROHS COMPLIANT: YES

TRANS, NPN, 20V, 4.5A, 150DEG C, 1.7W ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXT13N20DE6TA
Bipolar Transistors - BJT ZXT13N20DE6TA
Bipolar Transistors - BJT 20V NPN SuperSOT4

Bipolar Transistors - BJT 20V NPN SuperSOT4

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXT13N20DE6TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXT13N20DE6TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXT13N20DE6TA
TRANS NPN 20V 4.5A SOT23-6

TRANS NPN 20V 4.5A SOT23-6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number ZXT13N20DE6TACT-ND 276-ZXT13N20DE6TA 004863-ZXT13N20DE6TA 233-ZXT13N20DE6TA 29AK9322 ZXT13N20DE6TA ZXT13N20DE6TA
Product Name Single Bipolar Transistors 20V 4.5A SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - ZXT13N20DE6TA Bipolar Transistors - BJT 20V NPN SuperSOT4 Trans, Npn, 20V, 4.5A, 150Deg C, 1.7W Rohs Compliant Diodes Inc. Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN NPN; NPN NPN
Package Type SOT23; SOT-23-6 Tape & Reel (TR) SOT3; SOT23; SOT-23-6 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 4500 milliamps 4500 milliamps 4500 milliamps
VCEO 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data