DIODES Incorporated 15V 5A SOT23 Bipolar Transistor ZXT13N15DE6TA

Description
TRANS NPN 15V 5A SOT23-6 Product overview: ZXT13N15DE6TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT13N15DE6TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 15V 5A SOT23-6 Product overview: ZXT13N15DE6TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT13N15DE6TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 5A SOT23 Bipolar Transistor
276-ZXT13N15DE6TA
15V 5A SOT23 Bipolar Transistor 276-ZXT13N15DE6TA
TRANS NPN 15V 5A SOT23-6 Product overview: ZXT13N15DE6TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT13N15DE6TA can be used for catalog matching and distributor lookup.

TRANS NPN 15V 5A SOT23-6 Product overview: ZXT13N15DE6TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT13N15DE6TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 981-ZXT13N15DE6TA-CHP - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
981-ZXT13N15DE6TA-CHP
Single Bipolar Transistors 981-ZXT13N15DE6TA-CHP
Bipolar (BJT) Transistor NPN 15V 5A 72MHz 1.1W Surface Mount SOT-23-6

Bipolar (BJT) Transistor NPN 15V 5A 72MHz 1.1W Surface Mount SOT-23-6

Buy Now Datasheet
Single Bipolar Transistors - 31-ZXT13N15DE6TACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-ZXT13N15DE6TACT-ND
Single Bipolar Transistors 31-ZXT13N15DE6TACT-ND
TRANS NPN 15V 5A SOT-23-6

TRANS NPN 15V 5A SOT-23-6

Buy Now Datasheet
Single Bipolar Transistors - 31-ZXT13N15DE6TADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-ZXT13N15DE6TADKR-ND
Single Bipolar Transistors 31-ZXT13N15DE6TADKR-ND
TRANS NPN 15V 5A SOT-23-6

TRANS NPN 15V 5A SOT-23-6

Buy Now Datasheet
Single Bipolar Transistors - 31-ZXT13N15DE6TATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-ZXT13N15DE6TATR-ND
Single Bipolar Transistors 31-ZXT13N15DE6TATR-ND
Bipolar (BJT) Transistor NPN 15V 5A 72MHz 1.1W Surface Mount SOT-23-6

Bipolar (BJT) Transistor NPN 15V 5A 72MHz 1.1W Surface Mount SOT-23-6

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - ZXT13N15DE6TA - 004862-ZXT13N15DE6TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXT13N15DE6TA
004862-ZXT13N15DE6TA
TRANSISTORS - Transistors (BJT) - Single - ZXT13N15DE6TA 004862-ZXT13N15DE6TA
Manufacturer: Diodes Incorporated Win Source Part Number: 004862-ZXT13N15DE6TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 72MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-6 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 200mV @ 100mA, 5A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 1A, 2V Maximum Power Dissipation: 1.1W Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 004862-ZXT13N15DE6TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 72MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-6
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 200mV @ 100mA, 5A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 1A, 2V
Maximum Power Dissipation: 1.1W
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXT13N15DE6TA
Bipolar Transistors - BJT ZXT13N15DE6TA
Bipolar Transistors - BJT 15V NPN SuperSOT4

Bipolar Transistors - BJT 15V NPN SuperSOT4

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXT13N15DE6TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXT13N15DE6TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXT13N15DE6TA
TRANS NPN 15V 5A SOT23-6

TRANS NPN 15V 5A SOT23-6

Supplier's Site
TRANS NPN 15V 5A SOT23-6 - 233-ZXT13N15DE6TA - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 15V 5A SOT23-6
233-ZXT13N15DE6TA
TRANS NPN 15V 5A SOT23-6 233-ZXT13N15DE6TA
TRANS NPN 15V 5A SOT23-6

TRANS NPN 15V 5A SOT23-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 276-ZXT13N15DE6TA 981-ZXT13N15DE6TA-CHP 004862-ZXT13N15DE6TA ZXT13N15DE6TA ZXT13N15DE6TA 233-ZXT13N15DE6TA
Product Name 15V 5A SOT23 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - ZXT13N15DE6TA Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 15V 5A SOT23-6
Polarity NPN NPN NPN; NPN NPN; NPN
Package Type Tape & Reel (TR) SOT23; SOT-23-6 SOT3; SOT23; SOT-23-6
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Tape & Reel (TR),Cut Tape (CT),Cut Tape (CT),Digi-ReelR,Digi-ReelR
IC(max) 5000 milliamps 5000 milliamps
VCEO 15 volts 15 volts
Unlock Full Specs
to access all available technical data