DIODES Incorporated TRANSISTORS - Transistors (BJT) - Arrays - ZXT12P40DXTC ZXT12P40DXTC

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120428-ZXT12P40DXTC Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 130MHz Transistor Polarity: 2 PNP (Dual) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MSOP Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 260mV @ 100mA, 2A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 1A, 2V Maximum Power Dissipation: 1.04W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1120428-ZXT12P40DXTC Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 130MHz Transistor Polarity: 2 PNP (Dual) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MSOP Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 260mV @ 100mA, 2A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 1A, 2V Maximum Power Dissipation: 1.04W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - ZXT12P40DXTC - 1120428-ZXT12P40DXTC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - ZXT12P40DXTC
1120428-ZXT12P40DXTC
TRANSISTORS - Transistors (BJT) - Arrays - ZXT12P40DXTC 1120428-ZXT12P40DXTC
Manufacturer: Diodes Incorporated Win Source Part Number: 1120428-ZXT12P40DXTC Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 130MHz Transistor Polarity: 2 PNP (Dual) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-MSOP Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 260mV @ 100mA, 2A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 1A, 2V Maximum Power Dissipation: 1.04W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120428-ZXT12P40DXTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: 2 PNP (Dual)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MSOP
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 260mV @ 100mA, 2A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 1A, 2V
Maximum Power Dissipation: 1.04W
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar Transistor Arrays - ZXT12P40DXTC-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
ZXT12P40DXTC-ND
Bipolar Transistor Arrays ZXT12P40DXTC-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 2A 130MHz 1.04W Surface Mount 8-MSOP

Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 2A 130MHz 1.04W Surface Mount 8-MSOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXT12P40DXTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXT12P40DXTC
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXT12P40DXTC
TRANS 2PNP 40V 2A 8MSOP

TRANS 2PNP 40V 2A 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 1120428-ZXT12P40DXTC ZXT12P40DXTC-ND ZXT12P40DXTC
Product Name TRANSISTORS - Transistors (BJT) - Arrays - ZXT12P40DXTC Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; 2 PNP (Dual) PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2548536P - RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details
Bipolar Transistor - 277-BCM856SE6327 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers
65 V, 100 mA NPN general-purpose transistors - BC846-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers