TRANS 2PNP 40V 2A 8MSOP Product overview: ZXT12P40DXTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 2A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZXT12P40DXTA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 004861-ZXT12P40DXTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: 2 PNP (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MSOP
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 260mV @ 100mA, 2A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 1A, 2V
Maximum Power Dissipation: 1.04W
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 2A 130MHz 1.04W Surface Mount 8-MSOP
Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 2A 130MHz 1.04W Surface Mount 8-MSOP
Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 2A 130MHz 1.04W Surface Mount 8-MSOP
TRANS 2PNP 40V 2A 8MSOP
ZXT12P40DX Series PNP 40 V 2 A 1.25 W Dual Silicon Switching Transistor - MSOP-8
BIPOLAR ARRAY, DUAL PNP, 40V, 2A, MSOP-8 ROHS COMPLIANT: YES
TRANS 2PNP 40V 2A 8MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-ZXT12P40DXTA | 004861-ZXT12P40DXTA | 31-ZXT12P40DXTATR-ND | ZXT12P40DXTA | 233-ZXT12P40DXTA | 29AK9321 | ZXT12P40DXTA |
| Product Name | 40V 2A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - ZXT12P40DXTA | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | ZXT12P40DX Series PNP 40 V 2 A 1.25 W Dual Silicon Switching Transistor - MSOP-8 | Bipolar Array, Dual Pnp, 40V, 2A, Msop-8 Rohs Compliant Diodes Inc. | Bipolar Transistor Arrays |
| Polarity | PNP | PNP; 2 PNP (Dual) | PNP | PNP; PNP | PNP | 2 PNP (Dual); PNP | |
| Package Type | Tape & Reel (TR) | SOT3; 8-MSOP | "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-MSOP | TO-3 | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | ||||
| VCEO | 40 volts | 40 volts | 40 volts |