Manufacturer: Diodes Incorporated
Win Source Part Number: 1120427-ZXT12P12DXTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 85MHz
Transistor Polarity: 2 PNP (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MSOP
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 270mV @ 30mA, 3A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 1A, 2V
Maximum Power Dissipation: 1.04W
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
TRANS 2PNP 12V 3A 8MSOP Product overview: ZXT12P12DXTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 3A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZXT12P12DXTA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 2 PNP (Dual) 12V 3A 85MHz 1.04W Surface Mount 8-MSOP
Bipolar (BJT) Transistor Array 2 PNP (Dual) 12V 3A 85MHz 1.04W Surface Mount 8-MSOP
Bipolar (BJT) Transistor Array 2 PNP (Dual) 12V 3A 85MHz 1.04W Surface Mount 8-MSOP
Bipolar Transistors - BJT Dual 12V PNP
TRANS 2PNP 12V 3A 8MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1120427-ZXT12P12DXTA | 277-ZXT12P12DXTA | ZXT12P12DXTADITR-ND | ZXT12P12DXTA | ZXT12P12DXTA |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - ZXT12P12DXTA | 12V 3A Bipolar Transistor | Bipolar Transistor Arrays | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; 2 PNP (Dual) | PNP | PNP | ||
| Package Type | SOT3; 8-MSOP | Tape & Reel (TR) | "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-MSOP | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 3000 milliamps | 3000 milliamps | |||
| VCEO | 12 volts | 12 volts |