Manufacturer: Diodes Incorporated
Win Source Part Number: 1120426-ZXT12N50DXTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 132MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-MSOP
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 50mA, 3A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 1A, 2V
Maximum Power Dissipation: 1.04W
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
TRANS 2NPN 50V 3A 8MSOP Product overview: ZXT12N50DXTC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZXT12N50DXTC can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT Dual 50V NPN
TRANS 2NPN 50V 3A 8MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1120426-ZXT12N50DXTC | 277-ZXT12N50DXTC | ZXT12N50DXTC | ZXT12N50DXTC |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - ZXT12N50DXTC | 50V 3A Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; 2 NPN (Dual) | NPN | ||
| Package Type | SOT3; 8-MSOP | Tape & Reel (TR) | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| IC(max) | 3000 milliamps | 3000 milliamps | ||
| VCEO | 50 volts | 50 volts |