TRANS 2NPN 20V 3.5A 8MSOP Product overview: ZXT12N20DXTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 3.5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-ZXT12N20DXTA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1283517-ZXT12N20DXTA
Packaging: Reel
Mounting Style: SMD
Transistor Type: 2 NPN (Dual)
Frequency - Transition: 112MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.diodes.com/
Manufacturer Package: 8-TSSOP, 8-MSOP
Current - Collector (Ic) (Maximum): 3.5A
Voltage - Collector Emitter Breakdown (Maximum): 20V
Current - Collector Cutoff (Maximum): 100nA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 200mV at 50mA, 3.5A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 300 at 1A, 2V
Maximum Power: 1.04W
Bipolar (BJT) Transistor Array 2 NPN (Dual) 20V 3.5A 112MHz 1.04W Surface Mount 8-MSOP
Bipolar (BJT) Transistor Array 2 NPN (Dual) 20V 3.5A 112MHz 1.04W Surface Mount 8-MSOP
Bipolar (BJT) Transistor Array 2 NPN (Dual) 20V 3.5A 112MHz 1.04W Surface Mount 8-MSOP
BIPOLAR ARRAY, DUAL NPN, 20V/3.5A/MSOP-8 ROHS COMPLIANT: YES
Bipolar Transistors - BJT Dual 20V NPN
TRANS 2NPN 20V 3.5A 8MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-ZXT12N20DXTA | 1283517-ZXT12N20DXTA | ZXT12N20DXTR-ND | 29AK9319 | ZXT12N20DXTA | ZXT12N20DXTA |
| Product Name | 20V 3.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - ZXT12N20DXTA | Bipolar Transistor Arrays | Bipolar Array, Dual Npn, 20V/3.5A/msop-8 Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN | ||
| Package Type | Tape & Reel (TR) | SOT3 | "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TO-3 | 8-MSOP | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 3500 milliamps | 3500 milliamps | ||||
| VCEO | 20 volts | 20 volts |