Manufacturer: Diodes Incorporated
Win Source Part Number: 004859-ZXT11N20DFTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 160MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 2.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 130mV @ 250mA, 2.5A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 100mA, 2V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 20V 2.5A 160MHz 625mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN 20V 2.5A 160MHz 625mW Surface Mount SOT-23-3
TRANS NPN 20V 2.5A SOT23-3 Product overview: ZXT11N20DFTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 2.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT11N20DFTA can be used for catalog matching and distributor lookup.
TRANS, NPN, 20V, 2.5A, 150DEG C, 0.625W ROHS COMPLIANT: YES
TRANS NPN 20V 2.5A SOT23-3
Bipolar Transistors - BJT 20V NPN SuperSOT4
TRANS NPN 20V 2.5A SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 004859-ZXT11N20DFTA | ZXT11N20DFTR-ND | 276-ZXT11N20DFTA | 29AK9318 | ZXT11N20DFTA | ZXT11N20DFTA | ZXT11N20DFTA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - ZXT11N20DFTA | Single Bipolar Transistors | 20V 2.5A SOT23 Bipolar Transistor | Trans, Npn, 20V, 2.5A, 150Deg C, 0.625W Rohs Compliant Diodes Inc. | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 2500 milliamps | 2500 milliamps | 2500 milliamps | ||||
| VCEO | 20 volts | 20 volts | 20 volts |