DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - ZXT11N15DFTA ZXT11N15DFTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 004858-ZXT11N15DFTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 145MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 150mV @ 150mA, 3A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 200mA, 2V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 004858-ZXT11N15DFTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 145MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 150mV @ 150mA, 3A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 200mA, 2V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - ZXT11N15DFTA - 004858-ZXT11N15DFTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - ZXT11N15DFTA
004858-ZXT11N15DFTA
TRANSISTORS - Transistors (BJT) - Single - ZXT11N15DFTA 004858-ZXT11N15DFTA
Manufacturer: Diodes Incorporated Win Source Part Number: 004858-ZXT11N15DFTA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 145MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 150mV @ 150mA, 3A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 200mA, 2V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 004858-ZXT11N15DFTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 145MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 150mV @ 150mA, 3A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 200mA, 2V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
15V 3A SOT23 Bipolar Transistor
276-ZXT11N15DFTA
15V 3A SOT23 Bipolar Transistor 276-ZXT11N15DFTA
TRANS NPN 15V 3A SOT23-3 Product overview: ZXT11N15DFTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 3A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 3A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT11N15DFTA can be used for catalog matching and distributor lookup.

TRANS NPN 15V 3A SOT23-3 Product overview: ZXT11N15DFTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 3A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 3A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXT11N15DFTA can be used for catalog matching and distributor lookup.

Supplier's Site
Single Bipolar Transistors - 31-ZXT11N15DFTATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-ZXT11N15DFTATR-ND
Single Bipolar Transistors 31-ZXT11N15DFTATR-ND
Bipolar (BJT) Transistor NPN 15V 3A 145MHz 625mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 15V 3A 145MHz 625mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANS NPN 15V 3A SOT23-3 - 233-ZXT11N15DFTA - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 15V 3A SOT23-3
233-ZXT11N15DFTA
TRANS NPN 15V 3A SOT23-3 233-ZXT11N15DFTA
TRANS NPN 15V 3A SOT23-3

TRANS NPN 15V 3A SOT23-3

Supplier's Site
Single Bipolar Transistors - ZXT11N15DFTA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
ZXT11N15DFTA
Single Bipolar Transistors ZXT11N15DFTA
TRANS NPN 15V 3A SOT23-3

TRANS NPN 15V 3A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - ZXT11N15DFTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
ZXT11N15DFTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) ZXT11N15DFTA
TRANS NPN 15V 3A SOT23-3

TRANS NPN 15V 3A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
ZXT11N15DFTA
Bipolar Transistors - BJT ZXT11N15DFTA
Bipolar Transistors - BJT 15V NPN SuperSOT4

Bipolar Transistors - BJT 15V NPN SuperSOT4

Buy Now Datasheet
Trans, Npn, 15V, 3A, 150Deg C, 0.625W Rohs Compliant Diodes Inc. - 29AK9317 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 15V, 3A, 150Deg C, 0.625W Rohs Compliant Diodes Inc.
29AK9317
Trans, Npn, 15V, 3A, 150Deg C, 0.625W Rohs Compliant Diodes Inc. 29AK9317
TRANS, NPN, 15V, 3A, 150DEG C, 0.625W ROHS COMPLIANT: YES

TRANS, NPN, 15V, 3A, 150DEG C, 0.625W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 004858-ZXT11N15DFTA 276-ZXT11N15DFTA 31-ZXT11N15DFTATR-ND 233-ZXT11N15DFTA ZXT11N15DFTA ZXT11N15DFTA ZXT11N15DFTA 29AK9317
Product Name TRANSISTORS - Transistors (BJT) - Single - ZXT11N15DFTA 15V 3A SOT23 Bipolar Transistor Single Bipolar Transistors TRANS NPN 15V 3A SOT23-3 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Trans, Npn, 15V, 3A, 150Deg C, 0.625W Rohs Compliant Diodes Inc.
Polarity NPN; NPN NPN NPN; NPN NPN; NPN NPN
Package Type SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps
VCEO 15 volts 15 volts 15 volts
Unlock Full Specs
to access all available technical data